Pentair, Inc. Pipe Hanger 1010350CP

Description
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL COPPER ELECTROPLATED FINISH 6-7/16 INCH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE 3.5 MIN. PIPE SIZE - DECIMAL 3.5 MAX. PIPE SIZE - DECIMAL 3-1/2 MIN. PIPE SIZE - FRACTIONAL 3-1/2 MAX. PIPE SIZE - FRACTIONAL 88.9 MIN. PIPE SIZE IN MM 88.9 MAX. PIPE SIZE IN MM 650 LOAD RATING IN LB WW-H-171 TYPE 10, ANSI/MSS-SP-58 TYPE 10, ANSI/MSS-SP-69 APPLICABLE STANDARD 650 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE USED TO SUPPORT COPPER TUBE ADJUSTABLE HEIGHT 1-1/2 INCH CENTER LINE DISTANCE 3-5/16 INCH ITEMS/FEATURES COPPER ELECTROPLATED INSERT NUT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 101 MODEL "
Datasheet
Description
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL COPPER ELECTROPLATED FINISH 6-7/16 INCH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE 3.5 MIN. PIPE SIZE - DECIMAL 3.5 MAX. PIPE SIZE - DECIMAL 3-1/2 MIN. PIPE SIZE - FRACTIONAL 3-1/2 MAX. PIPE SIZE - FRACTIONAL 88.9 MIN. PIPE SIZE IN MM 88.9 MAX. PIPE SIZE IN MM 650 LOAD RATING IN LB WW-H-171 TYPE 10, ANSI/MSS-SP-58 TYPE 10, ANSI/MSS-SP-69 APPLICABLE STANDARD 650 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE USED TO SUPPORT COPPER TUBE ADJUSTABLE HEIGHT 1-1/2 INCH CENTER LINE DISTANCE 3-5/16 INCH ITEMS/FEATURES COPPER ELECTROPLATED INSERT NUT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 101 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 1010350CP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
1010350CP
Pipe Hanger 1010350CP
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL COPPER ELECTROPLATED FINISH 6-7/16 INCH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE 3.5 MIN. PIPE SIZE - DECIMAL 3.5 MAX. PIPE SIZE - DECIMAL 3-1/2 MIN. PIPE SIZE - FRACTIONAL 3-1/2 MAX. PIPE SIZE - FRACTIONAL 88.9 MIN. PIPE SIZE IN MM 88.9 MAX. PIPE SIZE IN MM 650 LOAD RATING IN LB WW-H-171 TYPE 10, ANSI/MSS-SP-58 TYPE 10, ANSI/MSS-SP-69 APPLICABLE STANDARD 650 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE USED TO SUPPORT COPPER TUBE ADJUSTABLE HEIGHT 1-1/2 INCH CENTER LINE DISTANCE 3-5/16 INCH ITEMS/FEATURES COPPER ELECTROPLATED INSERT NUT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 101 MODEL "

"

  • SWIVEL LOOP, ROD MOUNT TYPE
  • CARBON STEEL MATERIAL
  • COPPER ELECTROPLATED FINISH
  • 6-7/16 INCH
  • 3-1/2 INCH MIN. PIPE SIZE
  • 3-1/2 INCH MAX. PIPE SIZE
  • 3.5 MIN. PIPE SIZE - DECIMAL
  • 3.5 MAX. PIPE SIZE - DECIMAL
  • 3-1/2 MIN. PIPE SIZE - FRACTIONAL
  • 3-1/2 MAX. PIPE SIZE - FRACTIONAL
  • 88.9 MIN. PIPE SIZE IN MM
  • 88.9 MAX. PIPE SIZE IN MM
  • 650 LOAD RATING IN LB
  • WW-H-171 TYPE 10, ANSI/MSS-SP-58 TYPE 10, ANSI/MSS-SP-69 APPLICABLE STANDARD
  • 650 LB LOAD RATING
  • 1/2 INCH HANGER MOUNTING SIZE
  • USED TO SUPPORT COPPER TUBE
  • ADJUSTABLE HEIGHT 1-1/2 INCH
  • CENTER LINE DISTANCE 3-5/16 INCH
  • ITEMS/FEATURES COPPER ELECTROPLATED INSERT NUT
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 101 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 1010350CP
Product Name Pipe Hanger
Support Type Swivel Loop
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 7845730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe clip
Material of Construction Pp
Pipe Size 0.87 inch (22.00 mm)
View Details
Conduit Hanger - E4BA - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Conduit To Rod Clamp - CS116 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.00 inch (25.40 mm)
View Details
Conduit Hanger - PMH5WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 2.00 inch (50.80 mm)
View Details