Pentair, Inc. Pipe Hanger 1010100CP

Description
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL ELECTROGALVANIZED, COPPER ELECTROPLATED FINISH 3-1/8 INCH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69 TYPE 10 APPLICABLE STANDARD 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 1-1/8 INCH CENTER LINE DISTANCE 1-5/16 INCH 101 MODEL "
Datasheet
Description
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL ELECTROGALVANIZED, COPPER ELECTROPLATED FINISH 3-1/8 INCH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69 TYPE 10 APPLICABLE STANDARD 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 1-1/8 INCH CENTER LINE DISTANCE 1-5/16 INCH 101 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 1010100CP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
1010100CP
Pipe Hanger 1010100CP
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL ELECTROGALVANIZED, COPPER ELECTROPLATED FINISH 3-1/8 INCH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69 TYPE 10 APPLICABLE STANDARD 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 1-1/8 INCH CENTER LINE DISTANCE 1-5/16 INCH 101 MODEL "

"

  • 1-PIECE, SWIVEL LOOP TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED, COPPER ELECTROPLATED FINISH
  • 3-1/8 INCH
  • 1 INCH MIN. PIPE SIZE
  • 1 INCH MAX. PIPE SIZE
  • WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69 TYPE 10 APPLICABLE STANDARD
  • 180 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 1-1/8 INCH
  • CENTER LINE DISTANCE 1-5/16 INCH
  • 101 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 1010100CP
Product Name Pipe Hanger
Support Type Swivel Loop
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2822 lbs (0.1280 kg)
View Details
Channel Conduit/Cable Clamp - PS 016M - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.00 inch (25.40 mm)
View Details
Conduit Hanger - CD4BSS - Pentair, Inc.
Specs
Maximum Load 200 lbs (90.7 kg)
View Details
Conduit To Rod Clamp - BGC-2 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Brass
Features UL Listed
View Details