PHD Manufacturing, Inc. Eye Nut - Non Metric 035 0087PL

Description
WELDLESS TYPE FORGED STEEL MATERIAL 7/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 17, MSS SP-69 TYPE 17 APPLICABLE STANDARD 1 INCH THICKNESS 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL 3770 LB AT 650 DEG F, 3360 LB AT 750 DEG F LOAD RATING 7 INCH BAIL SIZE WEIGHT 1.67 LB FINISH/COATING PLAIN FINISH NOMINAL DIAMETER - DECIMAL - UOM IN 35 MODEL
Datasheet
Description
WELDLESS TYPE FORGED STEEL MATERIAL 7/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 17, MSS SP-69 TYPE 17 APPLICABLE STANDARD 1 INCH THICKNESS 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL 3770 LB AT 650 DEG F, 3360 LB AT 750 DEG F LOAD RATING 7 INCH BAIL SIZE WEIGHT 1.67 LB FINISH/COATING PLAIN FINISH NOMINAL DIAMETER - DECIMAL - UOM IN 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Nut - Non Metric - 035 0087PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Eye Nut - Non Metric
035 0087PL
Eye Nut - Non Metric 035 0087PL
WELDLESS TYPE FORGED STEEL MATERIAL 7/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 17, MSS SP-69 TYPE 17 APPLICABLE STANDARD 1 INCH THICKNESS 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL 3770 LB AT 650 DEG F, 3360 LB AT 750 DEG F LOAD RATING 7 INCH BAIL SIZE WEIGHT 1.67 LB FINISH/COATING PLAIN FINISH NOMINAL DIAMETER - DECIMAL - UOM IN 35 MODEL
  • WELDLESS TYPE
  • FORGED STEEL MATERIAL
  • 7/8 INCH NOMINAL DIAMETER
  • FEDERAL SPECIFICATION A-A-1192A TYPE 17, MSS SP-69 TYPE 17 APPLICABLE STANDARD
  • 1 INCH THICKNESS
  • 7/8 NOMINAL DIAMETER - FRACTIONAL
  • .875 NOMINAL DIAMETER - DECIMAL
  • 3770 LB AT 650 DEG F, 3360 LB AT 750 DEG F LOAD RATING
  • 7 INCH BAIL SIZE
  • WEIGHT 1.67 LB
  • FINISH/COATING PLAIN FINISH
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Eye Nuts
Product Number 035 0087PL
Product Name Eye Nut - Non Metric
Material Steel
Finish Plain Finish
Maximum Load 1.68 to 1.89 tons (1.52 to 1.71 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Eyenuts WLL ton 0.8 - 421100080160 - Certex UK
Specs
Rating Load Rated
Material Steel; High tensile steel
Maximum Load 0.8818 tons (0.8000 metric tons)
View Details
Eye Nuts - 18905 - Jergens, Inc.
Jergens, Inc.
Specs
Rating Load Rated
Material Steel; C1030 Forge
Weight 0.5000 lbs (0.2268 kg)
View Details
Eye Nut - Non Metric - 0470087PL - Pentair, Inc.
Specs
Rating Load Rated
Eye Shape Round
Material Malleable Iron
View Details
Eye Nut - Non Metric - 035 0050PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material Steel
Finish Plain Finish
Maximum Load 0.5050 to 0.5650 tons (0.4581 to 0.5126 metric tons)
View Details