Pentair, Inc. Pipe Hanger 0370037EG

Description
" EYE SOCKET TYPE STEEL MATERIAL PRE-GALVANIZED FINISH 2-1/4 INCH 3/4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE UL (CANADA AND US), FM APPLICABLE STANDARD 250 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND HOLE SIZE 1/2, 1/4 WIDTH 1-1/8 37 MODEL "
Datasheet
Description
" EYE SOCKET TYPE STEEL MATERIAL PRE-GALVANIZED FINISH 2-1/4 INCH 3/4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE UL (CANADA AND US), FM APPLICABLE STANDARD 250 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND HOLE SIZE 1/2, 1/4 WIDTH 1-1/8 37 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 0370037EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
0370037EG
Pipe Hanger 0370037EG
" EYE SOCKET TYPE STEEL MATERIAL PRE-GALVANIZED FINISH 2-1/4 INCH 3/4 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE UL (CANADA AND US), FM APPLICABLE STANDARD 250 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND HOLE SIZE 1/2, 1/4 WIDTH 1-1/8 37 MODEL "

"

  • EYE SOCKET TYPE
  • STEEL MATERIAL
  • PRE-GALVANIZED FINISH
  • 2-1/4 INCH
  • 3/4 INCH MIN. PIPE SIZE
  • 4 INCH MAX. PIPE SIZE
  • UL (CANADA AND US), FM APPLICABLE STANDARD
  • 250 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • HOLE SIZE 1/2, 1/4
  • WIDTH 1-1/8
  • 37 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 0370037EG
Product Name Pipe Hanger
Maximum Load 250 lbs (113 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Channel Conduit/Cable Clamp - PS 1000 1 1/2 - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 1.50 inch (38.10 mm)
View Details
Pipe Hanger - 454015 - Pentair, Inc.
Specs
Hanger Type Split Ring Hanger
Maximum Load 300 lbs (136 kg)
Pipe Size 3.62 to 3.94 inch (92.07 to 100.01 mm)
View Details