0350062PL -- EYE NUT - NON METRIC
Pentair, Inc.
Eye Nut - Non Metric
0350062PL
Description
"
FORGED CARBON STEEL MATERIAL
5/8 INCH NOMINAL DIAMETER
3700 LOAD RATING IN LB
FEDERAL SPECIFICATION WW-H-171 TYPE 17, ANSI/MSS-SP-58 TYPE 17, ANSI/MSS -SP-69 APPLICABLE STANDARD
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
3700 LB LOAD RATING
1-1/2 INCH BAIL SIZE
ERICO[R] BRAND
OVERALL HEIGHT 3-3/16 INCH
LOAD RATING IN LB - UOM LB
NOMINAL DIAMETER - DECIMAL - UOM IN
35 MODEL
"
Description
"
FORGED CARBON STEEL MATERIAL
5/8 INCH NOMINAL DIAMETER
3700 LOAD RATING IN LB
FEDERAL SPECIFICATION WW-H-171 TYPE 17, ANSI/MSS-SP-58 TYPE 17, ANSI/MSS -SP-69 APPLICABLE STANDARD
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
3700 LB LOAD RATING
1-1/2 INCH BAIL SIZE
ERICO[R] BRAND
OVERALL HEIGHT 3-3/16 INCH
LOAD RATING IN LB - UOM LB
NOMINAL DIAMETER - DECIMAL - UOM IN
35 MODEL
"
Datasheet
Suppliers
"
FORGED CARBON STEEL MATERIAL
5/8 INCH NOMINAL DIAMETER
3700 LOAD RATING IN LB
FEDERAL SPECIFICATION WW-H-171 TYPE 17, ANSI/MSS-SP-58 TYPE 17, ANSI/MSS -SP-69 APPLICABLE STANDARD
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
3700 LB LOAD RATING
1-1/2 INCH BAIL SIZE
ERICO[R] BRAND
OVERALL HEIGHT 3-3/16 INCH
LOAD RATING IN LB - UOM LB
NOMINAL DIAMETER - DECIMAL - UOM IN
35 MODEL
"
"
- FORGED CARBON STEEL MATERIAL
- 5/8 INCH NOMINAL DIAMETER
- 3700 LOAD RATING IN LB
- FEDERAL SPECIFICATION WW-H-171 TYPE 17, ANSI/MSS-SP-58 TYPE 17, ANSI/MSS -SP-69 APPLICABLE STANDARD
- 5/8 NOMINAL DIAMETER - FRACTIONAL
- .625 NOMINAL DIAMETER - DECIMAL
- 3700 LB LOAD RATING
- 1-1/2 INCH BAIL SIZE
- ERICO[R] BRAND
- OVERALL HEIGHT 3-3/16 INCH
- LOAD RATING IN LB - UOM LB
- NOMINAL DIAMETER - DECIMAL - UOM IN
- 35 MODEL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eye Nuts |
|
Product Number
|
0350062PL |
|
Product Name
|
Eye Nut - Non Metric |
|
Rating
|
Load Rated
|
|
Eye Shape
|
Round
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Rating
Load Rated
Material
Steel; High tensile steel
Maximum Load
2.43 tons (2.2 metric tons)
View Details
Rating
Load Rated
Material
Steel; C1030 Forge
Weight
0.5000 lbs (0.2268 kg)
View Details
Rating
Load Rated
Eye Shape
Round
Material
Steel
View Details
Material
Malleable Iron
Finish
Zinc Plated
Units
Inch
View Details