0350050PL -- EYE NUT - NON METRIC
Pentair, Inc.
Eye Nut - Non Metric
0350050PL
Description
"
FORGED CARBON STEEL MATERIAL
1/2 INCH NOMINAL DIAMETER
2200 LOAD RATING IN LB
FEDERAL SPECIFICATION WW-H-171 TYPE 17, ANSI/MSS-SP-58 TYPE 17, ANSI/MSS -SP-69 APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
2200 LB LOAD RATING
1-1/2 INCH BAIL SIZE
ERICO[R] BRAND
OVERALL HEIGHT 3-3/16 INCH
LOAD RATING IN LB - UOM LB
NOMINAL DIAMETER - DECIMAL - UOM IN
35 MODEL
"
Description
"
FORGED CARBON STEEL MATERIAL
1/2 INCH NOMINAL DIAMETER
2200 LOAD RATING IN LB
FEDERAL SPECIFICATION WW-H-171 TYPE 17, ANSI/MSS-SP-58 TYPE 17, ANSI/MSS -SP-69 APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
2200 LB LOAD RATING
1-1/2 INCH BAIL SIZE
ERICO[R] BRAND
OVERALL HEIGHT 3-3/16 INCH
LOAD RATING IN LB - UOM LB
NOMINAL DIAMETER - DECIMAL - UOM IN
35 MODEL
"
Datasheet
Suppliers
"
FORGED CARBON STEEL MATERIAL
1/2 INCH NOMINAL DIAMETER
2200 LOAD RATING IN LB
FEDERAL SPECIFICATION WW-H-171 TYPE 17, ANSI/MSS-SP-58 TYPE 17, ANSI/MSS -SP-69 APPLICABLE STANDARD
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
2200 LB LOAD RATING
1-1/2 INCH BAIL SIZE
ERICO[R] BRAND
OVERALL HEIGHT 3-3/16 INCH
LOAD RATING IN LB - UOM LB
NOMINAL DIAMETER - DECIMAL - UOM IN
35 MODEL
"
"
- FORGED CARBON STEEL MATERIAL
- 1/2 INCH NOMINAL DIAMETER
- 2200 LOAD RATING IN LB
- FEDERAL SPECIFICATION WW-H-171 TYPE 17, ANSI/MSS-SP-58 TYPE 17, ANSI/MSS -SP-69 APPLICABLE STANDARD
- 1/2 NOMINAL DIAMETER - FRACTIONAL
- .5 NOMINAL DIAMETER - DECIMAL
- 2200 LB LOAD RATING
- 1-1/2 INCH BAIL SIZE
- ERICO[R] BRAND
- OVERALL HEIGHT 3-3/16 INCH
- LOAD RATING IN LB - UOM LB
- NOMINAL DIAMETER - DECIMAL - UOM IN
- 35 MODEL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eye Nuts |
|
Product Number
|
0350050PL |
|
Product Name
|
Eye Nut - Non Metric |
|
Rating
|
Load Rated
|
|
Eye Shape
|
Round
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Rating
Load Rated
Material
Steel; High tensile steel
Maximum Load
2.43 tons (2.2 metric tons)
View Details
Rating
Load Rated
Material
Steel; C1030 Forge
Thread Size
3/8-16
View Details
Material
Steel
Finish
Plain Finish
Maximum Load
0.2700 to 0.3050 tons (0.2449 to 0.2767 metric tons)
View Details
Eye Shape
Round
Finish
Galvanized; Zinc Plated
Units
Inch
View Details