030 0062PL -- EYE NUT - NON METRIC
PHD Manufacturing, Inc.
Eye Nut - Non Metric
030 0062PL
Description
MALLEABLE IRON MATERIAL
5/8 INCH NOMINAL DIAMETER
1400 LOAD RATING IN LB
FEDERAL SPECIFICATION A-A-1192A TYPE 16, MSS SP-69 TYPE 16 APPLICABLE STANDARD
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
1400 LB LOAD RATING
WEIGHT 0.22 LB
FINISH/COATING PLAIN FINISH
LOAD RATING IN LB - UOM LB
NOMINAL DIAMETER - DECIMAL - UOM IN
30 MODEL
Description
MALLEABLE IRON MATERIAL
5/8 INCH NOMINAL DIAMETER
1400 LOAD RATING IN LB
FEDERAL SPECIFICATION A-A-1192A TYPE 16, MSS SP-69 TYPE 16 APPLICABLE STANDARD
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
1400 LB LOAD RATING
WEIGHT 0.22 LB
FINISH/COATING PLAIN FINISH
LOAD RATING IN LB - UOM LB
NOMINAL DIAMETER - DECIMAL - UOM IN
30 MODEL
Datasheet
Suppliers
MALLEABLE IRON MATERIAL
5/8 INCH NOMINAL DIAMETER
1400 LOAD RATING IN LB
FEDERAL SPECIFICATION A-A-1192A TYPE 16, MSS SP-69 TYPE 16 APPLICABLE STANDARD
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
1400 LB LOAD RATING
WEIGHT 0.22 LB
FINISH/COATING PLAIN FINISH
LOAD RATING IN LB - UOM LB
NOMINAL DIAMETER - DECIMAL - UOM IN
30 MODEL
- MALLEABLE IRON MATERIAL
- 5/8 INCH NOMINAL DIAMETER
- 1400 LOAD RATING IN LB
- FEDERAL SPECIFICATION A-A-1192A TYPE 16, MSS SP-69 TYPE 16 APPLICABLE STANDARD
- 5/8 NOMINAL DIAMETER - FRACTIONAL
- .625 NOMINAL DIAMETER - DECIMAL
- 1400 LB LOAD RATING
- WEIGHT 0.22 LB
- FINISH/COATING PLAIN FINISH
- LOAD RATING IN LB - UOM LB
- NOMINAL DIAMETER - DECIMAL - UOM IN
- 30 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eye Nuts |
|
Product Number
|
030 0062PL |
|
Product Name
|
Eye Nut - Non Metric |
|
Material
|
Malleable Iron
|
|
Finish
|
Plain Finish
|
|
Maximum Load
|
0.7000 tons (0.6350 metric tons)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rating
Load Rated
Material
Steel; C1030 Forge
Thread Size
3/8-16
View Details
Rating
Load Rated
Material
Steel; High tensile steel
Maximum Load
0.5512 tons (0.5000 metric tons)
View Details
Material
Malleable Iron
Finish
Plain Finish
Maximum Load
0.5000 tons (0.4536 metric tons)
View Details
Eye Shape
Round
Finish
Galvanized; Zinc Plated
Units
Inch
View Details