PennEngineering® S-RT® Free-Running Locknuts - Metric S-RT Series

Description
PEM® S-RT™ free-running locknuts are free-running until clamp load is induced. A modified thread angle on the loaded flank provides the vibration resistant locking feature. Screw turns freely until a clamp load is applied. Resistant to vibrational loosening. Back side of panel is flush or sub-flush for screw installation. Locking feature reusability is not affected by number of on/off cycles. Uses same mounting hole and installation tooling as standard S™ nut fasteners found in PEM® Bulletin CL.
Request a Quote Datasheet
Description
PEM® S-RT™ free-running locknuts are free-running until clamp load is induced. A modified thread angle on the loaded flank provides the vibration resistant locking feature. Screw turns freely until a clamp load is applied. Resistant to vibrational loosening. Back side of panel is flush or sub-flush for screw installation. Locking feature reusability is not affected by number of on/off cycles. Uses same mounting hole and installation tooling as standard S™ nut fasteners found in PEM® Bulletin CL.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
S-RT® Free-Running Locknuts - Metric - S-RT Series - PennEngineering®
Danboro, PA, United States
S-RT® Free-Running Locknuts - Metric
S-RT Series
S-RT® Free-Running Locknuts - Metric S-RT Series
PEM® S-RT™ free-running locknuts are free-running until clamp load is induced. A modified thread angle on the loaded flank provides the vibration resistant locking feature. Screw turns freely until a clamp load is applied. Resistant to vibrational loosening. Back side of panel is flush or sub-flush for screw installation. Locking feature reusability is not affected by number of on/off cycles. Uses same mounting hole and installation tooling as standard S™ nut fasteners found in PEM® Bulletin CL.

PEM® S-RT™ free-running locknuts are free-running until clamp load is induced. A modified thread angle on the loaded flank provides the vibration resistant locking feature.

  • Screw turns freely until a clamp load is applied.
  • Resistant to vibrational loosening.
  • Back side of panel is flush or sub-flush for screw installation.
  • Locking feature reusability is not affected by number of on/off cycles.
  • Uses same mounting hole and installation tooling as standard S™ nut fasteners found in PEM® Bulletin CL.
Supplier's Site Datasheet
S-RT® Free-Running Locknuts - Unified - S-RT Series - PennEngineering®
Danboro, PA, United States
S-RT® Free-Running Locknuts - Unified
S-RT Series
S-RT® Free-Running Locknuts - Unified S-RT Series
PEM® S-RT™ free-running locknuts are free-running until clamp load is induced. A modified thread angle on the loaded flank provides the vibration resistant locking feature. Screw turns freely until a clamp load is applied. Resistant to vibrational loosening. Back side of panel is flush or sub-flush for screw installation. Locking feature reusability is not affected by number of on/off cycles. Uses same mounting hole and installation tooling as standard S™ nut fasteners found in PEM® Bulletin CL.

PEM® S-RT™ free-running locknuts are free-running until clamp load is induced. A modified thread angle on the loaded flank provides the vibration resistant locking feature.

  • Screw turns freely until a clamp load is applied.
  • Resistant to vibrational loosening.
  • Back side of panel is flush or sub-flush for screw installation.
  • Locking feature reusability is not affected by number of on/off cycles.
  • Uses same mounting hole and installation tooling as standard S™ nut fasteners found in PEM® Bulletin CL.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering® PennEngineering®
Product Category Nuts Nuts
Product Number S-RT Series S-RT Series
Product Name S-RT® Free-Running Locknuts - Metric S-RT® Free-Running Locknuts - Unified
Type Locknut; Other; Free-running Locknut Locknut; Other; Free-running Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Clinch Nuts - FEOX-832 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #8; 0.164-32 (#8-32)
Material Stainless Steel
View Details
Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Unified - CLS-0428-1 - PennEngineering®
Specs
Type Self-Clinching Nut
Size #4; 1/4"
Material Stainless Steel
View Details
2 suppliers
Trident Heat-Treated Carbon Steel Locknuts - Type SL - Metric - SL-M3-1ZI - PennEngineering®
Specs
Type Locknut; Other; TRI-DENT® Locking Feature
Size M3
Material Hardened Steel
View Details
2 suppliers
Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Unified - CLSS-032-1 - PennEngineering®
Specs
Type Self-Clinching Nut
Size #0; #10
Material Stainless Steel
View Details
2 suppliers