The KFS2-256 is a broaching nut internally threaded for #2-56, designed for mounting on printed circuit boards. It features a knurled shank that broaches into non-plated holes to create a permanent, rotation-resistant fit. The fastener is compatible with aluminum, acrylic, casting, and polycarbonate materials, and requires a minimum hole size of 0.060 inch with a maximum sheet thickness of 0.165 inch. Installation is performed using a PEMSERTER® tool with anvil part number 975200904300 and punch part number 975200048. It is one variant in the KF2/KFS2 broaching nut series, all sharing identical installation requirements and mechanical principles.
Type KF2 and KFS2 - Broaching nuts, internally threaded for mounting on PC boards.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Nuts | Nuts |
| Product Number | KFS2-256 | KFS2-256 |
| Product Name | Broaching Nuts - Types KF2, KFS2 - Unified | Broaching Nuts |
| Type | Broaching Nuts - Types KF2, KFS2 - Unified |