CLS-M3-1 is a self-clinching nut designed for installation in aluminum, steel, or stainless steel sheets, providing load-bearing threads with high pushout and torque-out resistance. It features a serrated clinching ring to prevent rotation after installation and is suitable for use in sheets meeting specified hardness limits. The part installs by applying parallel pressure to form an integral connection with the panel.
Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance.
Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”.
Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Nuts | Nuts |
| Product Number | CLS-M3-1 | CLS-M3-1 |
| Product Name | Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Metric | Clinch Nuts |
| Type | Self-Clinching Nut | Self-Clinching Nut |