CLS-0420-1 is a self-clinching nut designed for installation in aluminum sheets with high pushout and torque-out resistance. It features a serrated clinching ring to prevent rotation after installation and is compatible with 5052-H34 aluminum. The part has a thread size of M8, a shank diameter of 10.5 mm, and an installation pushout force rating of 4670 lbf (20.8 kN) with a torque-out resistance of 83.1 in.-lb (9.4 N·m).
Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance.
Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”.
Types S and SS are recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Nuts | Nuts |
| Product Number | CLS-0420-1 | CLS-0420-1 |
| Product Name | Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Unified | Clinch Nuts |
| Type | Self-Clinching Nut | Self-Clinching Nut |