FHA-116-6 is a flush-head self-clinching pin designed for installation in aluminum sheets with a hardness of HRB 50 or less and HB 82 or less, suitable for sheet thicknesses of at least .040". The pin has a nominal diameter of .116" and a length code of 6, corresponding to .375". It requires a minimum hole size of .137" and a minimum distance from the centerline to the sheet edge of .25". The pin is intended for use in soft aluminum and features a flush head that installs without projecting above the sheet surface. The standard diameter and length specifications are confirmed for FHA-type pins in the series.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FHA-116-6 | FHA-116-6 |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |