FHA-215-10 is a flush-head self-clinching pin for aluminum sheets with a nominal pin diameter of 0.215 inch and a length of 1.50 inch. It is recommended for use in aluminum sheets with a hardness of HRB 50 or less and HB 82 or less, and requires a minimum sheet thickness of 0.062 inch. The pin installs flush with a minimum centerline-to-edge distance of 0.31 inch and a minimum hole size of 0.250 inch. The pin is available on special order as part of the FHA series, which is designed for aluminum sheets.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FHA-215-10 | FHA-215-10 |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |