PennEngineering® PEMSERT® Self-Clinching Flush Fasteners Nuts F4-M6-1

Description
Features and Benefits: Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth. Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183. Can be installed before bending sheet.
Request a Quote
Description
Features and Benefits: Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth. Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183. Can be installed before bending sheet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F4-M6-1 is a self-clinching flush nut designed for installation into 300 series stainless steel sheets as thin as 0.060 in. (1.5 mm), providing high axial and torsional strength with a flush, protrusion-free finish on both sides. It has an M6 x 1 thread, a shank diameter of 4.37 mm, and requires a 4.35 mm nominal hole size. The fastener accommodates a maximum sheet thickness of 0.125 in. (3.18 mm) and is installed using a squeeze method with a recommended tightening torque of 3.7 N·m. It meets NASM45938/4 specifications when ordered accordingly.

Datasheet Summary
Powered by GS/AI

The F4-M6-1 is a self-clinching flush nut designed for installation into 300 series stainless steel sheets as thin as 0.060 in. (1.5 mm), providing high axial and torsional strength with a flush, protrusion-free finish on both sides. It has an M6 x 1 thread, a shank diameter of 4.37 mm, and requires a 4.35 mm nominal hole size. The fastener accommodates a maximum sheet thickness of 0.125 in. (3.18 mm) and is installed using a squeeze method with a recommended tightening torque of 3.7 N·m. It meets NASM45938/4 specifications when ordered accordingly.

Suppliers

Company
Product
Description
Supplier Links
PEMSERT® Self-Clinching Flush Fasteners Nuts - F4-M6-1 - PennEngineering®
Danboro, PA, United States
PEMSERT® Self-Clinching Flush Fasteners Nuts
F4-M6-1
PEMSERT® Self-Clinching Flush Fasteners Nuts F4-M6-1
Features and Benefits: Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth. Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183. Can be installed before bending sheet.

Features and Benefits:

  • Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth.
  • Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183.
  • Can be installed before bending sheet.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Nuts
Product Number F4-M6-1
Product Name PEMSERT® Self-Clinching Flush Fasteners Nuts
Type Self-Clinching Nut
Unlock Full Specs
to access all available technical data

Similar Products

Clinch Nuts - FE-632-MD - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
View Details
PEMSERT® Self-Clinching Flush Fasteners Nuts - F4-M5-1 - PennEngineering®
Specs
Type Self-Clinching Nut
Size M5
Material Stainless Steel
View Details
Clinch Nuts - B-032-2ZI - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size #10; 0.190-32 (#10-32)
Material Steel
View Details
Clinch Nuts - AC-0420-2 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
Size 1/4"; 0.250-20 (1/4-20)
View Details