Features and Benefits:
Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth.
Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183.
Can be installed before bending sheet.
PennEngineering®
Done
Request a Quote
Email Supplier
Description
Features and Benefits:
Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth.
Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183.
Can be installed before bending sheet.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The F4-M5-1 is a self-clinching flush nut designed for installation into 300 series stainless steel sheets as thin as 0.060 in. (1.5 mm). It features an M5 x 0.8 thread and a shank code of 1, with a maximum sheet thickness of 0.091 in. (2.3 mm) for flush mounting. Installed by squeezing into a 7.90 mm nominal hole, it provides high axial and torsional strength with no protrusions on either side of the sheet. The fastener is compatible with 632 series sheet material hardness and can be installed prior to bending. It meets the full F4™ series performance criteria, including a recommended tightening torque of 0.88 in.-lbs. (0.88 N·m) and an axial tensile strength of 1.3 kN in stainless steel.
Datasheet Summary Powered by GS/AI
The F4-M5-1 is a self-clinching flush nut designed for installation into 300 series stainless steel sheets as thin as 0.060 in. (1.5 mm). It features an M5 x 0.8 thread and a shank code of 1, with a maximum sheet thickness of 0.091 in. (2.3 mm) for flush mounting. Installed by squeezing into a 7.90 mm nominal hole, it provides high axial and torsional strength with no protrusions on either side of the sheet. The fastener is compatible with 632 series sheet material hardness and can be installed prior to bending. It meets the full F4™ series performance criteria, including a recommended tightening torque of 0.88 in.-lbs. (0.88 N·m) and an axial tensile strength of 1.3 kN in stainless steel.
Features and Benefits:
Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth.
Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183.
Can be installed before bending sheet.
Features and Benefits:
Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth.
Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183.