PennEngineering® Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified BSOA-832-28

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BSOA-832-28 is a blind threaded standoff designed for self-clinching applications, suitable for mounting, spacing, or stacking panels. It is specifically engineered to be pressed into round holes in metal sheets as thin as 0.025 inches (0.63 mm), providing a permanent installation. This standoff features a #8-32 thread size and a length of 28 inches, making it versatile for various assembly needs. The BSOA series is particularly beneficial for applications where a flush and closed outer surface is required after installation. It is made from hardened stainless steel, ensuring durability and resistance to corrosion, especially when used in environments that may be corrosive. The product is compliant with stringent quality standards, and additional custom sizes can be ordered if necessary.

Datasheet Summary
Powered by GS/AI

The BSOA-832-28 is a blind threaded standoff designed for self-clinching applications, suitable for mounting, spacing, or stacking panels. It is specifically engineered to be pressed into round holes in metal sheets as thin as 0.025 inches (0.63 mm), providing a permanent installation. This standoff features a #8-32 thread size and a length of 28 inches, making it versatile for various assembly needs. The BSOA series is particularly beneficial for applications where a flush and closed outer surface is required after installation. It is made from hardened stainless steel, ensuring durability and resistance to corrosion, especially when used in environments that may be corrosive. The product is compliant with stringent quality standards, and additional custom sizes can be ordered if necessary.

Suppliers

Company
Product
Description
Supplier Links
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-28 - PennEngineering®
Danboro, PA, United States
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified
BSOA-832-28
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified BSOA-832-28
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

Supplier's Site Datasheet
Aluminum Standoffs - BSOA-832-28 - bisco industries
Anaheim, CA, United States
Aluminum Standoffs
BSOA-832-28
Aluminum Standoffs BSOA-832-28
Aluminum Standoffs

Aluminum Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number BSOA-832-28 BSOA-832-28
Product Name Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified Aluminum Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material Aluminum Metal; Aluminum; ALUMINUM
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-632-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-32ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-14ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-632-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers