Blind-threaded self-clinching standoffs for mounting, spacing, or stacking panels, installed into metal sheets as thin as 0.63 mm with a flush, closed-end barrel. The BSOA series is designed for steel or aluminum sheets with a maximum hardness of HRB 70 or HB 125 and features a thicker wall for enhanced bearing surface to reduce cracking. It has a minimum hole size of 0.040 in, a counterbore diameter of 0.281 in, and a minimum distance to edge of 0.31 in. The part includes a 0.190-32 thread and a length of 0.937 in (30 in 32nds of an inch).
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-6440-30 | BSOA-6440-30 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |