Blind threaded self-clinching standoffs designed for mounting into metal sheets with a closed-end barrel for flush mounting. The BSOA series installs into steel or aluminum sheets with a Rockwell B hardness of 50 or less and a Brinell hardness of 82 or less. The 6440 thread code indicates a thicker wall providing greater bearing surface for mating components. All dimensions are in inches with a minimum hole size of 0.040 in, minimum distance to edge of 0.27 in, and a nominal thread size of #6-32. The product is installed by pressing into a round hole, becoming permanently fixed in sheets as thin as 0.025 in.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-6440-20 | BSOA-6440-20 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |