Blind-threaded self-clinching standoffs designed for mounting into metal sheets, providing flush, closed-end mounting surfaces. This part installs into sheets with a minimum hole size of 0.050 in (1.27 mm) and a minimum distance to edge of 0.31 in (7.9 mm). The 8632 thread code indicates a thicker wall for improved bearing surface, suitable for mating components requiring reduced risk of board damage. Material is hardened stainless steel, with no suffix indicating standard finish unless nickel plating is specified for corrosion resistance. Installation requires pressing into round holes in sheet metal with hardness HRB 80 or less or HB 150 or less.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-8632-28ZI | BSO-8632-28ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |