CAST TIN PLATED HIGH STRENGTH BRONZE BODY, RUBBER WASHER MATERIAL
250 MCM MIN. RUN CONDUCTOR SIZE
500 MCM MAX. RUN CONDUCTOR SIZE
10 AWG STRANDED, 500 MCM MIN. TAP CONDUCTOR SIZE
10 AWG STRANDED, 500 MCM MAX. TAP CONDUCTOR SIZE
TWO BOLT WITH SPACER BAR INSTALLATION
COPPER CONDUCTOR MATERIAL
UL APPROVAL
VTA MODEL
Penn-Union Corp.
Done
Datasheet
Description
CAST TIN PLATED HIGH STRENGTH BRONZE BODY, RUBBER WASHER MATERIAL
250 MCM MIN. RUN CONDUCTOR SIZE
500 MCM MAX. RUN CONDUCTOR SIZE
10 AWG STRANDED, 500 MCM MIN. TAP CONDUCTOR SIZE
10 AWG STRANDED, 500 MCM MAX. TAP CONDUCTOR SIZE
TWO BOLT WITH SPACER BAR INSTALLATION
COPPER CONDUCTOR MATERIAL
UL APPROVAL
VTA MODEL
CAST TIN PLATED HIGH STRENGTH BRONZE BODY, RUBBER WASHER MATERIAL
250 MCM MIN. RUN CONDUCTOR SIZE
500 MCM MAX. RUN CONDUCTOR SIZE
10 AWG STRANDED, 500 MCM MIN. TAP CONDUCTOR SIZE
10 AWG STRANDED, 500 MCM MAX. TAP CONDUCTOR SIZE
TWO BOLT WITH SPACER BAR INSTALLATION
COPPER CONDUCTOR MATERIAL
UL APPROVAL
VTA MODEL
CAST TIN PLATED HIGH STRENGTH BRONZE BODY, RUBBER WASHER MATERIAL