4 AWG STRANDED TO 2 AWG SOLID, 4 AWG STRANDED COMPACT (ALUMINUM), 4 AWG STRANDED TO 2 AWG SOLID (COPPER) MAX. WIRE COMBINATION SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
PRE-LUBRICATED FORCE FIT RUBBER SLEEVE, UNIVERSAL HYLUG, MOUNTING HARDWARE CONTENTS
MOLE[TM] BRAND
ROHS COMPATIBLE
LUG SIZE 2 INCH
PAD WIDTH 0.65 INCH
DIE INDEX BG/5/8 TO 1/243
RYA-UCR MODEL
Hubbell Incorporated
Done
Datasheet
Description
4 AWG STRANDED TO 2 AWG SOLID, 4 AWG STRANDED COMPACT (ALUMINUM), 4 AWG STRANDED TO 2 AWG SOLID (COPPER) MAX. WIRE COMBINATION SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
PRE-LUBRICATED FORCE FIT RUBBER SLEEVE, UNIVERSAL HYLUG, MOUNTING HARDWARE CONTENTS
MOLE[TM] BRAND
ROHS COMPATIBLE
LUG SIZE 2 INCH
PAD WIDTH 0.65 INCH
DIE INDEX BG/5/8 TO 1/243
RYA-UCR MODEL
4 AWG STRANDED TO 2 AWG SOLID, 4 AWG STRANDED COMPACT (ALUMINUM), 4 AWG STRANDED TO 2 AWG SOLID (COPPER) MAX. WIRE COMBINATION SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
PRE-LUBRICATED FORCE FIT RUBBER SLEEVE, UNIVERSAL HYLUG, MOUNTING HARDWARE CONTENTS
MOLE[TM] BRAND
ROHS COMPATIBLE
LUG SIZE 2 INCH
PAD WIDTH 0.65 INCH
DIE INDEX BG/5/8 TO 1/243
RYA-UCR MODEL