RS Components, Ltd. 6139637

Description
A series of RS Pro Insulated wire pin crimp terminals made from copper with vinyl insulation (stock number 239-4212 has nylon insulation). Mini Yellow 0.2 - 0.5 mm². Red 0.5 - 1.5 mm². Blue 1.5 - 2.5 mm². Yellow 2.5 - 6.5 mm² Insulation = Insulated Insulation Material = Vinyl Minimum Wire Size mm² = 1.5mm² Overall Length = 19.8mm Maximum Wire Size mm² = 2.5mm² Minimum Wire Size AWG = 16AWG Maximum Wire Size AWG = 14AWG Shrouded = Unshrouded Pin Diameter = 1.9mm Pin Length = 9mm
Request a Quote
Description
A series of RS Pro Insulated wire pin crimp terminals made from copper with vinyl insulation (stock number 239-4212 has nylon insulation). Mini Yellow 0.2 - 0.5 mm². Red 0.5 - 1.5 mm². Blue 1.5 - 2.5 mm². Yellow 2.5 - 6.5 mm² Insulation = Insulated Insulation Material = Vinyl Minimum Wire Size mm² = 1.5mm² Overall Length = 19.8mm Maximum Wire Size mm² = 2.5mm² Minimum Wire Size AWG = 16AWG Maximum Wire Size AWG = 14AWG Shrouded = Unshrouded Pin Diameter = 1.9mm Pin Length = 9mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6139637 - RS Components, Ltd.
Corby, Northants, United Kingdom
A series of RS Pro Insulated wire pin crimp terminals made from copper with vinyl insulation (stock number 239-4212 has nylon insulation). Mini Yellow 0.2 - 0.5 mm². Red 0.5 - 1.5 mm². Blue 1.5 - 2.5 mm². Yellow 2.5 - 6.5 mm² Insulation = Insulated Insulation Material = Vinyl Minimum Wire Size mm² = 1.5mm² Overall Length = 19.8mm Maximum Wire Size mm² = 2.5mm² Minimum Wire Size AWG = 16AWG Maximum Wire Size AWG = 14AWG Shrouded = Unshrouded Pin Diameter = 1.9mm Pin Length = 9mm

A series of RS Pro Insulated wire pin crimp terminals made from copper with vinyl insulation (stock number 239-4212 has nylon insulation).
Mini Yellow 0.2 - 0.5 mm². Red 0.5 - 1.5 mm². Blue 1.5 - 2.5 mm². Yellow 2.5 - 6.5 mm²
Insulation = Insulated
Insulation Material = Vinyl
Minimum Wire Size mm² = 1.5mm²
Overall Length = 19.8mm
Maximum Wire Size mm² = 2.5mm²
Minimum Wire Size AWG = 16AWG
Maximum Wire Size AWG = 14AWG
Shrouded = Unshrouded
Pin Diameter = 1.9mm
Pin Length = 9mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Splice Kits
Product Number 6139637
Unlock Full Specs
to access all available technical data

Similar Products

 - 2082559 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 534301A - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 4904142 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8092341 - RS Components, Ltd.
RS Components, Ltd.
View Details