HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY BODY, ELECTRO TIN PLATED BOLT, NUT, SPACER AND PRESSURE BAR MATERIAL
2 AWG SOLID (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
2/0 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
2 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
2/0 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL APPROVAL
ROHS COMPLIANT
SIZE 2.12 INCH L X 1.12 INCH W
TORQUE RATING 390 LB-INCH
Penn-Union Corp.
Done
Datasheet
Description
HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY BODY, ELECTRO TIN PLATED BOLT, NUT, SPACER AND PRESSURE BAR MATERIAL
2 AWG SOLID (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
2/0 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
2 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
2/0 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL APPROVAL
ROHS COMPLIANT
SIZE 2.12 INCH L X 1.12 INCH W
TORQUE RATING 390 LB-INCH
HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY BODY, ELECTRO TIN PLATED BOLT, NUT, SPACER AND PRESSURE BAR MATERIAL
2 AWG SOLID (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
2/0 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
2 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
2/0 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL APPROVAL
ROHS COMPLIANT
SIZE 2.12 INCH L X 1.12 INCH W
TORQUE RATING 390 LB-INCH
HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY BODY, ELECTRO TIN PLATED BOLT, NUT, SPACER AND PRESSURE BAR MATERIAL
2 AWG SOLID (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
2/0 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
2 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
2/0 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE