JUMPER CLAMP TYPE
CAST COPPER ALLOY CLAMP, SILICON BRONZE BOLT, BRONZE GROOVE MATERIAL
6 AWG SOLID MIN. RUN CONDUCTOR SIZE
6 AWG SOLID MAX. RUN CONDUCTOR SIZE
6 AWG SOLID MIN. TAP CONDUCTOR SIZE
6 AWG SOLID MAX. TAP CONDUCTOR SIZE
PARALLEL GROOVE INSTALLATION
UL (CANADA AND US), UL 467) APPROVAL
JC MODEL
Penn-Union Corp.
Done
Datasheet
Description
JUMPER CLAMP TYPE
CAST COPPER ALLOY CLAMP, SILICON BRONZE BOLT, BRONZE GROOVE MATERIAL
6 AWG SOLID MIN. RUN CONDUCTOR SIZE
6 AWG SOLID MAX. RUN CONDUCTOR SIZE
6 AWG SOLID MIN. TAP CONDUCTOR SIZE
6 AWG SOLID MAX. TAP CONDUCTOR SIZE
PARALLEL GROOVE INSTALLATION
UL (CANADA AND US), UL 467) APPROVAL
JC MODEL
JUMPER CLAMP TYPE
CAST COPPER ALLOY CLAMP, SILICON BRONZE BOLT, BRONZE GROOVE MATERIAL
6 AWG SOLID MIN. RUN CONDUCTOR SIZE
6 AWG SOLID MAX. RUN CONDUCTOR SIZE
6 AWG SOLID MIN. TAP CONDUCTOR SIZE
6 AWG SOLID MAX. TAP CONDUCTOR SIZE
PARALLEL GROOVE INSTALLATION
UL (CANADA AND US), UL 467) APPROVAL
JC MODEL
JUMPER CLAMP TYPE
CAST COPPER ALLOY CLAMP, SILICON BRONZE BOLT, BRONZE GROOVE MATERIAL