Penn-Union Corp. Bar To Flat Surface Clamp GMS-1

Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 1-5/8 INCH (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON UL 467, CUL APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 3/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GMS MODEL
Datasheet
Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 1-5/8 INCH (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON UL 467, CUL APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 3/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GMS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Clamp - GMS-1 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Clamp
GMS-1
Bar To Flat Surface Clamp GMS-1
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 1-5/8 INCH (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON UL 467, CUL APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 3/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GMS MODEL
  • HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL
  • 1-5/8 INCH
  • (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON
  • UL 467, CUL APPROVAL
  • 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH BOLT SIZE
  • 1/4 INCH BAR THICKNESS
  • GMS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Hand Clamps
Product Number GMS-1
Product Name Bar To Flat Surface Clamp
Body Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

560 LB CAP Pulling Action Latch Toggle Clamps - 70030 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 2726485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Fixed Jaw Super Clamp WH BC WLL ton 5 - 502300503050790 - Certex UK
Specs
Clamping Force 11023 lbs (4999 kg)
View Details
Witte Clamp -  - Witte Company, Inc. (The)
Witte Company, Inc. (The)
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details