5 5/8 INCH
5.625 LENGTH IN INCH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
SEAMLESS TIN PLATED COPPER BODY MATERIAL
650 MCM CONDUCTOR SIZE
LONG WITH CHAMFERED ENTRY BARREL TYPE
PENN-CRIMPS[R] BRAND
LENGTH IN INCH - UOM IN
BBCU MODEL
Penn-Union Corp.
Done
Datasheet
Description
5 5/8 INCH
5.625 LENGTH IN INCH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
SEAMLESS TIN PLATED COPPER BODY MATERIAL
650 MCM CONDUCTOR SIZE
LONG WITH CHAMFERED ENTRY BARREL TYPE
PENN-CRIMPS[R] BRAND
LENGTH IN INCH - UOM IN
BBCU MODEL
5 5/8 INCH
5.625 LENGTH IN INCH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
SEAMLESS TIN PLATED COPPER BODY MATERIAL
650 MCM CONDUCTOR SIZE
LONG WITH CHAMFERED ENTRY BARREL TYPE
PENN-CRIMPS[R] BRAND
LENGTH IN INCH - UOM IN
BBCU MODEL