14 AWG SOLID MIN. CONDUCTOR SIZE
2/0 AWG MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
6 PORT(S)
2 SIDE ENTRY CABLE ENTRY
INSULATION COLOR CLEAR
OVERALL SIZE 4.07 INCH LENGTH X 1.56 INCH WIDTH X 1.31 INCH HEIGHT
IPB MODEL
Penn-Union Corp.
Done
Datasheet
Description
14 AWG SOLID MIN. CONDUCTOR SIZE
2/0 AWG MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
6 PORT(S)
2 SIDE ENTRY CABLE ENTRY
INSULATION COLOR CLEAR
OVERALL SIZE 4.07 INCH LENGTH X 1.56 INCH WIDTH X 1.31 INCH HEIGHT
IPB MODEL
14 AWG SOLID MIN. CONDUCTOR SIZE
2/0 AWG MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
6 PORT(S)
2 SIDE ENTRY CABLE ENTRY
INSULATION COLOR CLEAR
OVERALL SIZE 4.07 INCH LENGTH X 1.56 INCH WIDTH X 1.31 INCH HEIGHT
IPB MODEL
14 AWG SOLID MIN. CONDUCTOR SIZE
2/0 AWG MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
6 PORT(S)
2 SIDE ENTRY CABLE ENTRY
INSULATION COLOR CLEAR
OVERALL SIZE 4.07 INCH LENGTH X 1.56 INCH WIDTH X 1.31 INCH HEIGHT