AVT4 -- MECHANICAL SINGLE CABLE TAP
Penn-Union Corp.
Mechanical Single Cable Tap
AVT4
Description
DISTRIBUTION CLAMP TYPE
HIGH STRENGTH ALUMINUM ALLOY BODY, HIGH CONDUCTIVITY ALUMINUM ALLOY SPACER, STEEL HARDWARE MATERIAL
2/0 AWG (ARMOR ROD), 336.4 KCMIL (ACSR), 350 MCM (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
3/0 AWG (ARMOR ROD), 397.5 KCMIL (ACSR), 500 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
5 AWG (ACSR)
4 AWG SOLID, 500 MCM (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
4 AWG SOLID, 500 MCM (COPPER/ALUMINUM)
397.5 KCMIL (ACSR) MAX. TAP CONDUCTOR SIZE
PARALLEL GROOVE, TWO BOLT WITH SPACER INSTALLATION
COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
AVT MODEL
Description
DISTRIBUTION CLAMP TYPE
HIGH STRENGTH ALUMINUM ALLOY BODY, HIGH CONDUCTIVITY ALUMINUM ALLOY SPACER, STEEL HARDWARE MATERIAL
2/0 AWG (ARMOR ROD), 336.4 KCMIL (ACSR), 350 MCM (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
3/0 AWG (ARMOR ROD), 397.5 KCMIL (ACSR), 500 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
5 AWG (ACSR)
4 AWG SOLID, 500 MCM (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
4 AWG SOLID, 500 MCM (COPPER/ALUMINUM)
397.5 KCMIL (ACSR) MAX. TAP CONDUCTOR SIZE
PARALLEL GROOVE, TWO BOLT WITH SPACER INSTALLATION
COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
AVT MODEL
Datasheet
Suppliers
Mechanical Single Cable Tap
AVT4
DISTRIBUTION CLAMP TYPE
HIGH STRENGTH ALUMINUM ALLOY BODY, HIGH CONDUCTIVITY ALUMINUM ALLOY SPACER, STEEL HARDWARE MATERIAL
2/0 AWG (ARMOR ROD), 336.4 KCMIL (ACSR), 350 MCM (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
3/0 AWG (ARMOR ROD), 397.5 KCMIL (ACSR), 500 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
5 AWG (ACSR)
4 AWG SOLID, 500 MCM (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
4 AWG SOLID, 500 MCM (COPPER/ALUMINUM)
397.5 KCMIL (ACSR) MAX. TAP CONDUCTOR SIZE
PARALLEL GROOVE, TWO BOLT WITH SPACER INSTALLATION
COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
AVT MODEL
- DISTRIBUTION CLAMP TYPE
- HIGH STRENGTH ALUMINUM ALLOY BODY, HIGH CONDUCTIVITY ALUMINUM ALLOY SPACER, STEEL HARDWARE MATERIAL
- 2/0 AWG (ARMOR ROD), 336.4 KCMIL (ACSR), 350 MCM (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
- 3/0 AWG (ARMOR ROD), 397.5 KCMIL (ACSR), 500 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
- 5 AWG (ACSR)
- 4 AWG SOLID, 500 MCM (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
- 4 AWG SOLID, 500 MCM (COPPER/ALUMINUM)
- 397.5 KCMIL (ACSR) MAX. TAP CONDUCTOR SIZE
- PARALLEL GROOVE, TWO BOLT WITH SPACER INSTALLATION
- COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
- AVT MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Splice Kits |
|
Product Number
|
AVT4 |
|
Product Name
|
Mechanical Single Cable Tap |
Unlock Full Specs
to access all available technical data