CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL
6 AWG SOLID MIN. RUN CONDUCTOR SIZE
9 AWG STRANDED (COPPERWELD), 5 AWG TYPE A (COPPERWELD), 2 AWG SOLID (COPPER) MAX. RUN CONDUCTOR SIZE
12 AWG SOLID MIN. TAP CONDUCTOR SIZE
9 AWG STRANDED (COPPERWELD), 5 AWG TYPE A (COPPERWELD), 2 AWG SOLID (COPPER) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA, RUS APPROVAL
S MODEL
Penn-Union Corp.
Done
Datasheet
Description
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL
6 AWG SOLID MIN. RUN CONDUCTOR SIZE
9 AWG STRANDED (COPPERWELD), 5 AWG TYPE A (COPPERWELD), 2 AWG SOLID (COPPER) MAX. RUN CONDUCTOR SIZE
12 AWG SOLID MIN. TAP CONDUCTOR SIZE
9 AWG STRANDED (COPPERWELD), 5 AWG TYPE A (COPPERWELD), 2 AWG SOLID (COPPER) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA, RUS APPROVAL
S MODEL
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL
6 AWG SOLID MIN. RUN CONDUCTOR SIZE
9 AWG STRANDED (COPPERWELD), 5 AWG TYPE A (COPPERWELD), 2 AWG SOLID (COPPER) MAX. RUN CONDUCTOR SIZE
12 AWG SOLID MIN. TAP CONDUCTOR SIZE
9 AWG STRANDED (COPPERWELD), 5 AWG TYPE A (COPPERWELD), 2 AWG SOLID (COPPER) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA, RUS APPROVAL
S MODEL
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL
6 AWG SOLID MIN. RUN CONDUCTOR SIZE
9 AWG STRANDED (COPPERWELD), 5 AWG TYPE A (COPPERWELD), 2 AWG SOLID (COPPER) MAX. RUN CONDUCTOR SIZE
12 AWG SOLID MIN. TAP CONDUCTOR SIZE
9 AWG STRANDED (COPPERWELD), 5 AWG TYPE A (COPPERWELD), 2 AWG SOLID (COPPER) MAX. TAP CONDUCTOR SIZE