Pelonis Technologies, Inc. 225mm AC Centrifugal Fan (Backward Curve) FH225A0000-068-035-2

Description
Impeller: PA66 Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Request a Quote Datasheet
Description
Impeller: PA66 Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
225mm AC Centrifugal Fan (Backward Curve) - FH225A0000-068-035-2 - Pelonis Technologies, Inc.
Exton, PA, USA
225mm AC Centrifugal Fan (Backward Curve)
FH225A0000-068-035-2
225mm AC Centrifugal Fan (Backward Curve) FH225A0000-068-035-2
Impeller: PA66 Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
  • Impeller: PA66
  • Life: 40,000 hours
  • IP Rating: IP44
  • Operating Temp: -25C~+40C
  • Bearings: Ball
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Fans and Blowers (industrial)
Product Number FH225A0000-068-035-2
Product Name 225mm AC Centrifugal Fan (Backward Curve)
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 8.9 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTF & PTDD SERIES - Smart Inline Duct Fans with Wired Control - PTDD-100/125PMZC L 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
133mm AC Centrifugal Fan (Backward Curve) - FH133A0000-052-020-2 - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details
P1232-28 Titan® Series DC Blower with Protective Inlet Guard - P1232H48BALB1b-28 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 33 SCFM (56.11 m³/hr)
View Details
PTF-PE SERIES - ECO-WATT Mixed-Flow Inline Duct Fans - PTF-250PE 100-240V - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details