Pelonis Technologies, Inc. 255mm AC Centrifugal Fan (Forward Curve/Dual Shaft) FS255A0000-137-045-4

Description
Impeller: Galvanized Steel Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Request a Quote Datasheet
Description
Impeller: Galvanized Steel Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
255mm AC Centrifugal Fan (Forward Curve/Dual Shaft) - FS255A0000-137-045-4 - Pelonis Technologies, Inc.
Exton, PA, USA
255mm AC Centrifugal Fan (Forward Curve/Dual Shaft)
FS255A0000-137-045-4
255mm AC Centrifugal Fan (Forward Curve/Dual Shaft) FS255A0000-137-045-4
Impeller: Galvanized Steel Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
  • Impeller: Galvanized Steel
  • Life: 40,000 hours
  • IP Rating: IP44
  • Operating Temp: -25C~+40C
  • Bearings: Ball
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Fans and Blowers (industrial)
Product Number FS255A0000-137-045-4
Product Name 255mm AC Centrifugal Fan (Forward Curve/Dual Shaft)
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 10.0 inch (255 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTDD SERIES - Silent Mixed-Flow Inline Duct Fans - PTDD-100/125P H 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
PTF & PTDD SERIES - Smart Inline Duct Fans with Wired Control - PTDD-200PMZC H 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
225mm AC Centrifugal Fan (Backward Curve) - FH225A0000-068-035-2 - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details
PTF & PTDD SERIES - Smart Inline Duct Fans with Wired Control - PTF-125PMZC H 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details