60 x 60 x 20mm (2.36 x 2.36 x 0.79in.)
5V, 12V, 24V, 48V
13.80~33.33 CFM (0.39~0.94 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS
Pelonis Technologies, Inc. | |
---|---|
Product Category | Electronic Cooling Fans |
Product Number | D6020Y48BPLP1b-7 |
Product Name | 6020-7 Series 4.90 Watt (W) Power Brushless Direct Current (DC) Axial Fan |
Application | Industrial/Commercial Fans and Blowers |
Maximum Static Pressure | 0.4343 to ? in H2O (0.8113 to ? Torr) |
Maximum Sound Level | 42.46 dbA |
Nominal Voltage | 48 to 57 volts |
Running Current | 0.1020 amps |