Pelonis Technologies, Inc. 6020-7 Series 6.72 Watt (W) Power Brushless Direct Current (DC) Axial Fan D6020Z48BPLP1b-7

Description
60 x 60 x 20mm (2.36 x 2.36 x 0.79in.) 5V, 12V, 24V, 48V 13.80~33.33 CFM (0.39~0.94 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Description
60 x 60 x 20mm (2.36 x 2.36 x 0.79in.) 5V, 12V, 24V, 48V 13.80~33.33 CFM (0.39~0.94 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D6020Z48BPLP1b-7 is a 60 x 60 x 20 mm brushless DC axial fan designed for efficient cooling applications. It operates at a nominal voltage of 48V and has a power consumption of 6.72 watts. The fan provides an airflow range of 13.80 to 33.33 CFM (0.39 to 0.94 m¬=/min) and is equipped with dual ball bearings for enhanced reliability. The operating temperature range is from -10°C to +70°C, with an expected lifespan of 70,000 hours. The fan features locked rotor protection and is compliant with UL, CE, and RoHS standards. Its construction includes thermoplastic PBT with glass fiber reinforcement, ensuring durability in various environments. This fan is suitable for applications requiring effective cooling and environmental protection.

Datasheet Summary
Powered by GS/AI

The D6020Z48BPLP1b-7 is a 60 x 60 x 20 mm brushless DC axial fan designed for efficient cooling applications. It operates at a nominal voltage of 48V and has a power consumption of 6.72 watts. The fan provides an airflow range of 13.80 to 33.33 CFM (0.39 to 0.94 m¬=/min) and is equipped with dual ball bearings for enhanced reliability. The operating temperature range is from -10°C to +70°C, with an expected lifespan of 70,000 hours. The fan features locked rotor protection and is compliant with UL, CE, and RoHS standards. Its construction includes thermoplastic PBT with glass fiber reinforcement, ensuring durability in various environments. This fan is suitable for applications requiring effective cooling and environmental protection.

Suppliers

Company
Product
Description
Supplier Links
6020-7 Series 6.72 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020Z48BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
6020-7 Series 6.72 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D6020Z48BPLP1b-7
6020-7 Series 6.72 Watt (W) Power Brushless Direct Current (DC) Axial Fan D6020Z48BPLP1b-7
60 x 60 x 20mm (2.36 x 2.36 x 0.79in.) 5V, 12V, 24V, 48V 13.80~33.33 CFM (0.39~0.94 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

60 x 60 x 20mm (2.36 x 2.36 x 0.79in.)
5V, 12V, 24V, 48V
13.80~33.33 CFM (0.39~0.94 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D6020Z48BPLP1b-7
Product Name 6020-7 Series 6.72 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.6059 to ? in H2O (1.13 to ? Torr)
Maximum Sound Level 46.83 dbA
Nominal Voltage 48 to 57 volts
Running Current 0.1400 amps
Unlock Full Specs
to access all available technical data

Similar Products

9226-7 Series 2.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9226H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1701 to ? in H2O (0.3178 to ? Torr)
Maximum Sound Level 36.9 dbA
View Details
4010-7 Series 0.61 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1059 to ? in H2O (0.1979 to ? Torr)
Maximum Sound Level 24.17 dbA
View Details
6025-5 Series 2.28 Watt (W) Power Brushless DC Axial Fan - C6025H12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2945 to ? in H2O (0.5502 to ? Torr)
Maximum Sound Level 37.5 dbA
View Details
Metal Axial Fan Impellers - 800 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 31.50 inch (800 mm)
View Details