Pelonis Technologies, Inc. 9226-7 Series 5.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan C9226X12BPLP1b-7

Description
92 x 92 x 25mm (3.62 x 3.62 x 0.98in.) 5V, 12V, 24V, 48V 48.50~106.80 CFM (1.37~3.02 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
92 x 92 x 25mm (3.62 x 3.62 x 0.98in.) 5V, 12V, 24V, 48V 48.50~106.80 CFM (1.37~3.02 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9226-7 Series 5.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9226X12BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
9226-7 Series 5.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan
C9226X12BPLP1b-7
9226-7 Series 5.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan C9226X12BPLP1b-7
92 x 92 x 25mm (3.62 x 3.62 x 0.98in.) 5V, 12V, 24V, 48V 48.50~106.80 CFM (1.37~3.02 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

92 x 92 x 25mm (3.62 x 3.62 x 0.98in.)
5V, 12V, 24V, 48V
48.50~106.80 CFM (1.37~3.02 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number C9226X12BPLP1b-7
Product Name 9226-7 Series 5.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2280 to ? in H2O (0.4259 to ? Torr)
Maximum Sound Level 42.3 dbA
Nominal Voltage 12 to 14 volts
Running Current 0.4400 amps
Unlock Full Specs
to access all available technical data

Similar Products

6026-7 Series 10.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026Z24BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.8878 to ? in H2O (1.66 to ? Torr)
Maximum Sound Level 54.1 dbA
View Details
6026-7 Series 6.72 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026X24BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.6331 to ? in H2O (1.18 to ? Torr)
Maximum Sound Level 49.8 dbA
View Details
Metal Axial Fan Impellers - 800 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 31.50 inch (800 mm)
View Details
4015-5 Series 3.12 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015Y24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5689 to ? in H2O (1.06 to ? Torr)
Maximum Sound Level 40.1 dbA
View Details