Pelonis Technologies, Inc. 0.12 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan AGA154U

Description
2.4V Axially Grooved Bearing 0.12 CFM (0.003 m³/min) Lead Wires: UL1571, 32 AWG, 60 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture Protection CE, RoHS Compliant
Request a Quote
Description
2.4V Axially Grooved Bearing 0.12 CFM (0.003 m³/min) Lead Wires: UL1571, 32 AWG, 60 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture Protection CE, RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.12 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan - AGA154U - Pelonis Technologies, Inc.
Exton, PA, USA
0.12 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan
AGA154U
0.12 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan AGA154U
2.4V Axially Grooved Bearing 0.12 CFM (0.003 m³/min) Lead Wires: UL1571, 32 AWG, 60 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture Protection CE, RoHS Compliant

2.4V
Axially Grooved Bearing
0.12 CFM (0.003 m³/min)
Lead Wires: UL1571, 32 AWG, 60 mm
Operating Temperature: -10 ºC ~ +60 ºC
Operating life: 20,000 hours at 45 ºC
Locked Rotor, Auto Restart, and Polarity Protection
Frequency Generator (Tachometer) - optional
IP58 Dust and Moisture Protection
CE, RoHS Compliant

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number AGA154U
Product Name 0.12 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.1200 SCFM (0.2040 m³/hr)
Maximum Static Pressure 0.0270 in H2O (0.0504 Torr)
Maximum Sound Level 14.6 dbA
Nominal Voltage 2.4 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

6015-9 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015M24BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.4 dbA
View Details
6025-5 Series 2.02 Watt (W) Power Brushless DC Axial Fan - D6025M48BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1972 to ? in H2O (0.3685 to ? Torr)
Maximum Sound Level 32.3 dbA
View Details
5010-7 Series 0.66 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5010L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0819 to ? in H2O (0.1530 to ? Torr)
Maximum Sound Level 25.85 dbA
View Details