Pelonis Technologies, Inc. 5010-7 Series 0.66 Watt (W) Power Brushless Direct Current (DC) Axial Fan C5010L12BPLP1b-7

Description
50 x 50 x 10mm (1.97 x 1.97 x 0.39in.) 5V, 12V, 24V 9.04~18.09 CFM (0.26~0.51 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
50 x 50 x 10mm (1.97 x 1.97 x 0.39in.) 5V, 12V, 24V 9.04~18.09 CFM (0.26~0.51 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5010-7 Series 0.66 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5010L12BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
5010-7 Series 0.66 Watt (W) Power Brushless Direct Current (DC) Axial Fan
C5010L12BPLP1b-7
5010-7 Series 0.66 Watt (W) Power Brushless Direct Current (DC) Axial Fan C5010L12BPLP1b-7
50 x 50 x 10mm (1.97 x 1.97 x 0.39in.) 5V, 12V, 24V 9.04~18.09 CFM (0.26~0.51 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

50 x 50 x 10mm (1.97 x 1.97 x 0.39in.)
5V, 12V, 24V
9.04~18.09 CFM (0.26~0.51 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number C5010L12BPLP1b-7
Product Name 5010-7 Series 0.66 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0819 to ? in H2O (0.1530 to ? Torr)
Maximum Sound Level 25.85 dbA
Nominal Voltage 12 to 14 volts
Running Current 0.0550 amps
Unlock Full Specs
to access all available technical data

Similar Products

6025-5 Series 2.02 Watt (W) Power Brushless DC Axial Fan - D6025M48BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1972 to ? in H2O (0.3685 to ? Torr)
Maximum Sound Level 32.3 dbA
View Details
6010-11 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010H12BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1205 to ? in H2O (0.2251 to ? Torr)
Maximum Sound Level 35.04 dbA
View Details
4015-5 Series 2.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015X05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3807 to ? in H2O (0.7113 to ? Torr)
Maximum Sound Level 34.9 dbA
View Details