Peerless Boilers Series TC

Description
The Series TC cast iron boiler can be used in either hot water or steam systems. The oil, gas or combination gas/oil-fired boiler is available in 15 sizes and is ideal for large commercial applications. The Series TC boiler is designed with forced draft firing to provide the highest possible efficiencies. The boiler’s gross output ratings range from 900 to 4,629 MBH. Series TC boilers are constructed of rugged, cast-iron, wet-base sections with cast-in heat extraction pins that assure durability and top performance. Hi-temperature, flexible, graphite port connectors, and short, individual draw rods simplify installation. Front and rear flame observation ports aid burner setup. All Series TC boilers are available with a standard, built-in cast iron flue collector with integral damper and a burner mounting plate with insulation block. Steel angle floor rails and ceramic fiber rope seal between sections are also standard. Series TC boilers feature 80 psi working pressure sections. A 30 psi ASME safety relief valve is standard on water boilers. Steam boilers include a 15 psi ASME side outlet safety valve and steam gauge. All Series TC boilers are equipped with an insulated enameled steel jacket.Peerless® Series TC boilers are available with your choice of Beckett, Carlin, Power Flame or Webster burners.Balanced Temperature Return TechnologySeries TC hot water, cast iron boilers are now equipped with the new Balanced Temperature Return technology. The Balanced Temperature Return system assures a stable return temperature and is the simplest, most effective method to reduce or eliminate stress failures in cast iron boilers. Installation of the Balanced Temperature Return system is simple and requires no additional controls, pumps or piping. Each Balanced Temperature Return system is completely self-adjusting and sized for a specific TC boiler model. read more
Description
The Series TC cast iron boiler can be used in either hot water or steam systems. The oil, gas or combination gas/oil-fired boiler is available in 15 sizes and is ideal for large commercial applications. The Series TC boiler is designed with forced draft firing to provide the highest possible efficiencies. The boiler’s gross output ratings range from 900 to 4,629 MBH. Series TC boilers are constructed of rugged, cast-iron, wet-base sections with cast-in heat extraction pins that assure durability and top performance. Hi-temperature, flexible, graphite port connectors, and short, individual draw rods simplify installation. Front and rear flame observation ports aid burner setup. All Series TC boilers are available with a standard, built-in cast iron flue collector with integral damper and a burner mounting plate with insulation block. Steel angle floor rails and ceramic fiber rope seal between sections are also standard. Series TC boilers feature 80 psi working pressure sections. A 30 psi ASME safety relief valve is standard on water boilers. Steam boilers include a 15 psi ASME side outlet safety valve and steam gauge. All Series TC boilers are equipped with an insulated enameled steel jacket.Peerless® Series TC boilers are available with your choice of Beckett, Carlin, Power Flame or Webster burners.Balanced Temperature Return TechnologySeries TC hot water, cast iron boilers are now equipped with the new Balanced Temperature Return technology. The Balanced Temperature Return system assures a stable return temperature and is the simplest, most effective method to reduce or eliminate stress failures in cast iron boilers. Installation of the Balanced Temperature Return system is simple and requires no additional controls, pumps or piping. Each Balanced Temperature Return system is completely self-adjusting and sized for a specific TC boiler model. read more

Suppliers

Company
Product
Description
Supplier Links
 - Series TC - Peerless Boilers
New Berlinville, PA, USA
The Series TC cast iron boiler can be used in either hot water or steam systems. The oil, gas or combination gas/oil-fired boiler is available in 15 sizes and is ideal for large commercial applications. The Series TC boiler is designed with forced draft firing to provide the highest possible efficiencies. The boiler’s gross output ratings range from 900 to 4,629 MBH. Series TC boilers are constructed of rugged, cast-iron, wet-base sections with cast-in heat extraction pins that assure durability and top performance. Hi-temperature, flexible, graphite port connectors, and short, individual draw rods simplify installation. Front and rear flame observation ports aid burner setup. All Series TC boilers are available with a standard, built-in cast iron flue collector with integral damper and a burner mounting plate with insulation block. Steel angle floor rails and ceramic fiber rope seal between sections are also standard. Series TC boilers feature 80 psi working pressure sections. A 30 psi ASME safety relief valve is standard on water boilers. Steam boilers include a 15 psi ASME side outlet safety valve and steam gauge. All Series TC boilers are equipped with an insulated enameled steel jacket.Peerless® Series TC boilers are available with your choice of Beckett, Carlin, Power Flame or Webster burners.Balanced Temperature Return TechnologySeries TC hot water, cast iron boilers are now equipped with the new Balanced Temperature Return technology. The Balanced Temperature Return system assures a stable return temperature and is the simplest, most effective method to reduce or eliminate stress failures in cast iron boilers. Installation of the Balanced Temperature Return system is simple and requires no additional controls, pumps or piping. Each Balanced Temperature Return system is completely self-adjusting and sized for a specific TC boiler model. read more

The Series TC cast iron boiler can be used in either hot water or steam systems. The oil, gas or combination gas/oil-fired boiler is available in 15 sizes and is ideal for large commercial applications. The Series TC boiler is designed with forced draft firing to provide the highest possible efficiencies. The boiler’s gross output ratings range from 900 to 4,629 MBH.
Series TC boilers are constructed of rugged, cast-iron, wet-base sections with cast-in heat extraction pins that assure durability and top performance. Hi-temperature, flexible, graphite port connectors, and short, individual draw rods simplify installation. Front and rear flame observation ports aid burner setup.
All Series TC boilers are available with a standard, built-in cast iron flue collector with integral damper and a burner mounting plate with insulation block. Steel angle floor rails and ceramic fiber rope seal between sections are also standard. Series TC boilers feature 80 psi working pressure sections. A 30 psi ASME safety relief valve is standard on water boilers. Steam boilers include a 15 psi ASME side outlet safety valve and steam gauge. All Series TC boilers are equipped with an insulated enameled steel jacket.Peerless® Series TC boilers are available with your choice of Beckett, Carlin, Power Flame or Webster burners.Balanced Temperature Return TechnologySeries TC hot water, cast iron boilers are now equipped with the new Balanced Temperature Return technology. The Balanced Temperature Return system assures a stable return temperature and is the simplest, most effective method to reduce or eliminate stress failures in cast iron boilers. Installation of the Balanced Temperature Return system is simple and requires no additional controls, pumps or piping. Each Balanced Temperature Return system is completely self-adjusting and sized for a specific TC boiler model.
read more

Supplier's Site

Technical Specifications

  Peerless Boilers
Product Category Boilers (industrial)
Product Number Series TC
Type Hot Water; Steam
Unlock Full Specs
to access all available technical data

Similar Products

Electric Hot Water Boilers - C-520 Series - Acme Engineering Products
Specs
Type Hot Water
Orientation Vertical (optional feature); Horizontal (optional feature)
Features ASME; Monitor / Controller; Safety Valve; Skidded / Packaged
View Details
 - Peerless® PUREFIRE® - Peerless Boilers
Peerless Boilers
Specs
Type Hot Water
Fuel Type / Heat Source Gas
Heat Output 46000 BTU/hr (13483 W)
View Details
LOW PRESSURE STEAM AND HOT WATER SCOTCH MARINE BOILER - FST-350 - EASCO Boiler Corp.
Specs
Type Hot Water; Steam
Fuel Type / Heat Source Gas; Oil
Heat Output 890822 BTU/hr (261100 W)
View Details
Thermon’s Minke™Electric Hot Water Boiler from the Precision Boiler family -  - Thermon, Inc
Specs
Type Hot Water
Orientation Vertical
Features CRN
View Details