Chromalox Vertical Steam Boiler CES-B

Description
Steam Pressures to 135 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 135 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 & 3 Phase ASME Section I Pressure Vessel Carbon Steel Code “M” 0.430 Dia. Copper Sheath Heating Elements One or Two Operating Controls Manual Reset High Limit Mechanical Float Water Feed Control with Low Water Cutoff Pressure Gauge, Water Level Sight Glass and Blow Down Drain Valve(s) ASME Safety Relief Valve Optional Transformer Third-party certifications: UL Listed, CSA, S, M
Datasheet
Description
Steam Pressures to 135 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 135 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 & 3 Phase ASME Section I Pressure Vessel Carbon Steel Code “M” 0.430 Dia. Copper Sheath Heating Elements One or Two Operating Controls Manual Reset High Limit Mechanical Float Water Feed Control with Low Water Cutoff Pressure Gauge, Water Level Sight Glass and Blow Down Drain Valve(s) ASME Safety Relief Valve Optional Transformer Third-party certifications: UL Listed, CSA, S, M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Steam Boiler - CES-B - Chromalox
Pittsburgh, PA, United States
Vertical Steam Boiler
CES-B
Vertical Steam Boiler CES-B
Steam Pressures to 135 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 135 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 & 3 Phase ASME Section I Pressure Vessel Carbon Steel Code “M” 0.430 Dia. Copper Sheath Heating Elements One or Two Operating Controls Manual Reset High Limit Mechanical Float Water Feed Control with Low Water Cutoff Pressure Gauge, Water Level Sight Glass and Blow Down Drain Valve(s) ASME Safety Relief Valve Optional Transformer Third-party certifications: UL Listed, CSA, S, M
  • Steam Pressures to 135 psig
  • Steam Capacity (18 - 542 Lbs/Hr @ 0 - 135 psig)
  • 6 - 180 kW (21 - 614 Mbh)
  • 208, 240 and 480 Volt, 1 & 3 Phase
  • ASME Section I Pressure Vessel Carbon Steel Code “M”
  • 0.430 Dia. Copper Sheath Heating Elements
  • One or Two Operating Controls Manual Reset High Limit
  • Mechanical Float Water Feed Control with Low Water Cutoff
  • Pressure Gauge, Water Level Sight Glass and Blow Down Drain Valve(s)
  • ASME Safety Relief Valve
  • Optional Transformer
  • Third-party certifications: UL Listed, CSA, S, M
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Boilers (industrial)
Product Number CES-B
Product Name Vertical Steam Boiler
Type Steam
Technology Steam Generator
Orientation Vertical
Features ASME; Monitor / Controller; Safety Valve; Skidded / Packaged
Unlock Full Specs
to access all available technical data

Similar Products

Gas Fired Steam Superheaters - GS Series - Acme Engineering Products
Specs
Type Steam
Technology Steam Generator
Orientation Horizontal
View Details
 - Tobago (TWZ) - Crown Boiler Co.
Crown Boiler Co.
Specs
Type Hot Water
Technology Cast Iron
Fuel Type / Heat Source Oil
View Details
High Capacity Horizontal Steam Boiler - CHS - Chromalox
Specs
Type Steam
Technology Steam Generator
Orientation Horizontal
View Details
Rental Boilers -  - INDECK Power Equipment Company
INDECK Power Equipment Company
Specs
Features Skidded / Packaged; Superheater
Maximum Pressure 300 to 750 psi (211 to 528 m H2O)
View Details