Peerless Boilers Cast 92-2

Description
The Cast 92-2 boiler is a gas-fired, cast iron condensing boiler that is 92.7% efficient and ENERGY STAR® approved. The boiler features direct spark ignition and can be used with either natural or LP gas. No parts are required to convert the boiler from natural to LP gas, instead, a simple valve adjustment, a reset of the combustion settings and the addition of a new boiler label completes the change. The cast iron heat exchanger retains heat better and longer than other materials and lends to the extreme durability of the boiler. The Cast 92 boiler is environmentally friendly with low emissions for both CO2 and NOx and is ideal for both new construction and for replacing older, less efficient cast iron boilers. Due to its unique design and simplicity there is no need for primary/secondary piping. The boiler can be vented with the familiar AL294C venting material and both indoor and outdoor air can be used for combustion. Control TechnologyThe Cast 92 boiler includes an integrated, advanced digital system that monitors system function and performance. The control read-out is straightforward, plain English with no codes or flashing lights making annual service and routine maintenance easy. The controller interface simplifies installation and set-up and can network up to 16 individual units in a multiple boiler application as well as building management systems without the addition of expensive controls or interface modules.See information for the Cast 92-4 model in the commercial boilers’ product section. read more
Description
The Cast 92-2 boiler is a gas-fired, cast iron condensing boiler that is 92.7% efficient and ENERGY STAR® approved. The boiler features direct spark ignition and can be used with either natural or LP gas. No parts are required to convert the boiler from natural to LP gas, instead, a simple valve adjustment, a reset of the combustion settings and the addition of a new boiler label completes the change. The cast iron heat exchanger retains heat better and longer than other materials and lends to the extreme durability of the boiler. The Cast 92 boiler is environmentally friendly with low emissions for both CO2 and NOx and is ideal for both new construction and for replacing older, less efficient cast iron boilers. Due to its unique design and simplicity there is no need for primary/secondary piping. The boiler can be vented with the familiar AL294C venting material and both indoor and outdoor air can be used for combustion. Control TechnologyThe Cast 92 boiler includes an integrated, advanced digital system that monitors system function and performance. The control read-out is straightforward, plain English with no codes or flashing lights making annual service and routine maintenance easy. The controller interface simplifies installation and set-up and can network up to 16 individual units in a multiple boiler application as well as building management systems without the addition of expensive controls or interface modules.See information for the Cast 92-4 model in the commercial boilers’ product section. read more

Suppliers

Company
Product
Description
Supplier Links
 - Cast 92-2 - Peerless Boilers
New Berlinville, PA, USA
The Cast 92-2 boiler is a gas-fired, cast iron condensing boiler that is 92.7% efficient and ENERGY STAR® approved. The boiler features direct spark ignition and can be used with either natural or LP gas. No parts are required to convert the boiler from natural to LP gas, instead, a simple valve adjustment, a reset of the combustion settings and the addition of a new boiler label completes the change. The cast iron heat exchanger retains heat better and longer than other materials and lends to the extreme durability of the boiler. The Cast 92 boiler is environmentally friendly with low emissions for both CO2 and NOx and is ideal for both new construction and for replacing older, less efficient cast iron boilers. Due to its unique design and simplicity there is no need for primary/secondary piping. The boiler can be vented with the familiar AL294C venting material and both indoor and outdoor air can be used for combustion. Control TechnologyThe Cast 92 boiler includes an integrated, advanced digital system that monitors system function and performance. The control read-out is straightforward, plain English with no codes or flashing lights making annual service and routine maintenance easy. The controller interface simplifies installation and set-up and can network up to 16 individual units in a multiple boiler application as well as building management systems without the addition of expensive controls or interface modules.See information for the Cast 92-4 model in the commercial boilers’ product section. read more

The Cast 92-2 boiler is a gas-fired, cast iron condensing boiler that is 92.7% efficient and ENERGY STAR® approved. The boiler features direct spark ignition and can be used with either natural or LP gas. No parts are required to convert the boiler from natural to LP gas, instead, a simple valve adjustment, a reset of the combustion settings and the addition of a new boiler label completes the change. The cast iron heat exchanger retains heat better and longer than other materials and lends to the extreme durability of the boiler. The Cast 92 boiler is environmentally friendly with low emissions for both CO2 and NOx and is ideal for both new construction and for replacing older, less efficient cast iron boilers. Due to its unique design and simplicity there is no need for primary/secondary piping. The boiler can be vented with the familiar AL294C venting material and both indoor and outdoor air can be used for combustion.
Control TechnologyThe Cast 92 boiler includes an integrated, advanced digital system that monitors system function and performance. The control read-out is straightforward, plain English with no codes or flashing lights making annual service and routine maintenance easy. The controller interface simplifies installation and set-up and can network up to 16 individual units in a multiple boiler application as well as building management systems without the addition of expensive controls or interface modules.See information for the Cast 92-4 model in the commercial boilers’ product section.
read more

Supplier's Site

Technical Specifications

  Peerless Boilers
Product Category Boilers (industrial)
Product Number Cast 92-2
Type Hot Water
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Immersed Electrode Hot Water Boiler - CEJW Series - Acme Engineering Products
Specs
Type Hot Water
Technology Electrode Boiler
Orientation Vertical
View Details
 - Series 211A - Peerless Boilers
Peerless Boilers
Specs
Type Hot Water; Steam
Technology Cast Iron
Fuel Type / Heat Source Gas
View Details
FOUR PASS SCOTCH MARINE BOILER - FPS-450 - EASCO Boiler Corp.
Specs
Type Hot Water; Steam
Fuel Type / Heat Source Gas; Oil
Heat Output 1.15E6 BTU/hr (335700 W)
View Details
Thermon’s Minke™Electric Hot Water Boiler from the Precision Boiler family -  - Thermon, Inc
Specs
Type Hot Water
Orientation Vertical
Features CRN
View Details