Pearson Electronics, Inc. Capacitive Voltage Divider VD-301

Description
The Model VD-301 capacitive voltage divider is intended for the measurement of voltage amplitude and wave-shape of ac signals at high potential. It has a nominal division ratio of 5000:1, and the exact measured ratio is printed on the name-plate. This ratio is measured in insulating oil at 35oC, and is accurate to ±5%. The division ratio is temperature compensated to ±1% over the range of 20o to 80oC. Calibration for other ratios or for use in air is available from the factory for an additional charge. The unit consists of two capacitors connected in series. The high voltage center electrode forms a capacitor with a guarded pickup ring located in the lower metal cylinder. This pickup ring is connected to the center conductor of the output connector via a 50ω resistor. The low-voltage capacitor connects the pickup ring to the outer conductor of the connector. The output voltage is thus a fraction of the input voltage determined by the ratio of the capacitances. Typically, the divider is placed in high-voltage insulating oil, such as Shell Diala AX, along with other components of the high-voltage circuit being measured. The case has drain holes to allow oil to enter or drain out as the unit is inserted or removed from the oil bath. The standard calibration is for use in oil, which has a dielectric constant of about 2.3. If the unit is used in air, its division ratio will be approximately 11500:1, but if this is the intended use, a factory calibration of 5000:1 in air would be more accurate and desirable. The maximum pulse voltage rating for use in air is 75 kV. These ratings are for pulses up to 5 µseconds duration. Consult Pearson engineering for voltage derating for longer pulses.
Datasheet
Description
The Model VD-301 capacitive voltage divider is intended for the measurement of voltage amplitude and wave-shape of ac signals at high potential. It has a nominal division ratio of 5000:1, and the exact measured ratio is printed on the name-plate. This ratio is measured in insulating oil at 35oC, and is accurate to ±5%. The division ratio is temperature compensated to ±1% over the range of 20o to 80oC. Calibration for other ratios or for use in air is available from the factory for an additional charge. The unit consists of two capacitors connected in series. The high voltage center electrode forms a capacitor with a guarded pickup ring located in the lower metal cylinder. This pickup ring is connected to the center conductor of the output connector via a 50ω resistor. The low-voltage capacitor connects the pickup ring to the outer conductor of the connector. The output voltage is thus a fraction of the input voltage determined by the ratio of the capacitances. Typically, the divider is placed in high-voltage insulating oil, such as Shell Diala AX, along with other components of the high-voltage circuit being measured. The case has drain holes to allow oil to enter or drain out as the unit is inserted or removed from the oil bath. The standard calibration is for use in oil, which has a dielectric constant of about 2.3. If the unit is used in air, its division ratio will be approximately 11500:1, but if this is the intended use, a factory calibration of 5000:1 in air would be more accurate and desirable. The maximum pulse voltage rating for use in air is 75 kV. These ratings are for pulses up to 5 µseconds duration. Consult Pearson engineering for voltage derating for longer pulses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Voltage Divider - VD-301 - Pearson Electronics, Inc.
Palo Alto, CA, USA
Capacitive Voltage Divider
VD-301
Capacitive Voltage Divider VD-301
The Model VD-301 capacitive voltage divider is intended for the measurement of voltage amplitude and wave-shape of ac signals at high potential. It has a nominal division ratio of 5000:1, and the exact measured ratio is printed on the name-plate. This ratio is measured in insulating oil at 35oC, and is accurate to ±5%. The division ratio is temperature compensated to ±1% over the range of 20o to 80oC. Calibration for other ratios or for use in air is available from the factory for an additional charge. The unit consists of two capacitors connected in series. The high voltage center electrode forms a capacitor with a guarded pickup ring located in the lower metal cylinder. This pickup ring is connected to the center conductor of the output connector via a 50ω resistor. The low-voltage capacitor connects the pickup ring to the outer conductor of the connector. The output voltage is thus a fraction of the input voltage determined by the ratio of the capacitances. Typically, the divider is placed in high-voltage insulating oil, such as Shell Diala AX, along with other components of the high-voltage circuit being measured. The case has drain holes to allow oil to enter or drain out as the unit is inserted or removed from the oil bath. The standard calibration is for use in oil, which has a dielectric constant of about 2.3. If the unit is used in air, its division ratio will be approximately 11500:1, but if this is the intended use, a factory calibration of 5000:1 in air would be more accurate and desirable. The maximum pulse voltage rating for use in air is 75 kV. These ratings are for pulses up to 5 µseconds duration. Consult Pearson engineering for voltage derating for longer pulses.

The Model VD-301 capacitive voltage divider is intended for the measurement of voltage amplitude
and wave-shape of ac signals at high potential. It has a nominal division ratio of 5000:1, and the
exact measured ratio is printed on the name-plate. This ratio is measured in insulating oil at 35oC,
and is accurate to ±5%. The division ratio is temperature compensated to ±1% over the range of
20o to 80oC. Calibration for other ratios or for use in air is available from the factory for an additional
charge.
The unit consists of two capacitors connected in series. The high voltage center electrode forms
a capacitor with a guarded pickup ring located in the lower metal cylinder. This pickup ring is
connected to the center conductor of the output connector via a 50Ω resistor. The low-voltage
capacitor connects the pickup ring to the outer conductor of the connector. The output voltage is
thus a fraction of the input voltage determined by the ratio of the capacitances.
Typically, the divider is placed in high-voltage insulating oil, such as Shell Diala AX, along with other
components of the high-voltage circuit being measured. The case has drain holes to allow oil to
enter or drain out as the unit is inserted or removed from the oil bath. The standard calibration is
for use in oil, which has a dielectric constant of about 2.3. If the unit is used in air, its division ratio
will be approximately 11500:1, but if this is the intended use, a factory calibration of 5000:1 in air
would be more accurate and desirable. The maximum pulse voltage rating for use in air is 75 kV.
These ratings are for pulses up to 5 µseconds duration. Consult Pearson engineering for voltage
derating for longer pulses.

Supplier's Site Datasheet

Technical Specifications

  Pearson Electronics, Inc.
Product Category Decade Boxes and Dividers
Product Number VD-301
Product Name Capacitive Voltage Divider
Type Voltage; Divider
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 6730700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
Operating Temperature 50 to 125 C (122 to 257 F)
View Details
Decade Resistance Selector - Dec-Ranger™ - 3416 - Ohmite Manufacturing Co.
Specs
Type Resistance; DecadeBox
Special Features Stand Alone or Bench
Decades 6
View Details
Decade Divider - Fixed - 5090/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Voltage; Divider
Special Features Suitable for DC Applications
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Cropico - RM6-N3 - Seaward Group USA
Seaward Group USA
Specs
Type Resistance; DecadeBox
Decades 6
Temperature Coefficient 100.0 ±ppm/°C
View Details