Seaward Group USA Cropico RM6

Description
This small, cost effective decade resistance box further enhances our comprehensive range, offering excellent value for money. This 6 decade model has a total resistance of 11.1111 Megohms with a resolution of 10 ohms. The accuracy of ±1% is achieved using metal film resistors which have a power rating of 0.4 Watt, the maximum specified voltage is 250V. Designed for durability, the case is polished hardwood with a light alloy top panel which is clearly marked with the switch position numbers and decade values. The size is only 287 x 65 x 65 mm. The RM6 is a valuable addition to any workshop or laboratory offering a wide range of values with minimum cost.
Description
This small, cost effective decade resistance box further enhances our comprehensive range, offering excellent value for money. This 6 decade model has a total resistance of 11.1111 Megohms with a resolution of 10 ohms. The accuracy of ±1% is achieved using metal film resistors which have a power rating of 0.4 Watt, the maximum specified voltage is 250V. Designed for durability, the case is polished hardwood with a light alloy top panel which is clearly marked with the switch position numbers and decade values. The size is only 287 x 65 x 65 mm. The RM6 is a valuable addition to any workshop or laboratory offering a wide range of values with minimum cost.

Suppliers

Company
Product
Description
Supplier Links
Cropico - RM6 - Seaward Group USA
Tampa, FL, USA
Cropico
RM6
Cropico RM6
This small, cost effective decade resistance box further enhances our comprehensive range, offering excellent value for money. This 6 decade model has a total resistance of 11.1111 Megohms with a resolution of 10 ohms. The accuracy of ±1% is achieved using metal film resistors which have a power rating of 0.4 Watt, the maximum specified voltage is 250V. Designed for durability, the case is polished hardwood with a light alloy top panel which is clearly marked with the switch position numbers and decade values. The size is only 287 x 65 x 65 mm. The RM6 is a valuable addition to any workshop or laboratory offering a wide range of values with minimum cost.

This small, cost effective decade resistance box further enhances our comprehensive range, offering excellent value for money. This 6 decade model has a total resistance of 11.1111 Megohms with a resolution of 10 ohms. The accuracy of ±1% is achieved using metal film resistors which have a power rating of 0.4 Watt, the maximum specified voltage is 250V. Designed for durability, the case is polished hardwood with a light alloy top panel which is clearly marked with the switch position numbers and decade values. The size is only 287 x 65 x 65 mm. The RM6 is a valuable addition to any workshop or laboratory offering a wide range of values with minimum cost.

Supplier's Site

Technical Specifications

  Seaward Group USA
Product Category Decade Boxes and Dividers
Product Number RM6
Product Name Cropico
Type Resistance; DecadeBox
Decades 6
Temperature Coefficient 100.0 ±ppm/°C
Operating Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 670665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
View Details
Thin Film Technology Corporation
Specs
Type Voltage; Divider
Temperature Coefficient 5.0 to 25.0 ±ppm/°C
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
Cropico - RM6-N3 - Seaward Group USA
Seaward Group USA
Specs
Type Resistance; DecadeBox
Decades 6
Temperature Coefficient 100.0 ±ppm/°C
View Details
Decade Resistance Selector - Dec-Ranger™ - 3416 - Ohmite Manufacturing Co.
Specs
Type Resistance; DecadeBox
Special Features Stand Alone or Bench
Decades 6
View Details