Telpar Epson EU-T300

Description
3.1 inch + (80 mm) paper width, USB, Parallel (IEEE-1284 Centronics), RS-232 Serial Tilt front load with removable spindle Large roll paper diameter up to 6 inch option Compatible with ESC/POS , WIN95/98/2000/NT/XP/ linux 24 VDC/ 12 vdc option
Description
3.1 inch + (80 mm) paper width, USB, Parallel (IEEE-1284 Centronics), RS-232 Serial Tilt front load with removable spindle Large roll paper diameter up to 6 inch option Compatible with ESC/POS , WIN95/98/2000/NT/XP/ linux 24 VDC/ 12 vdc option

Suppliers

Company
Product
Description
Supplier Links
Epson - EU-T300 - Telpar
Dover, NH, USA
Epson
EU-T300
Epson EU-T300
3.1 inch + (80 mm) paper width, USB, Parallel (IEEE-1284 Centronics), RS-232 Serial Tilt front load with removable spindle Large roll paper diameter up to 6 inch option Compatible with ESC/POS , WIN95/98/2000/NT/XP/ linux 24 VDC/ 12 vdc option
  • 3.1 inch + (80 mm) paper width,
  • USB, Parallel (IEEE-1284 Centronics), RS-232 Serial
  • Tilt front load with removable spindle
  • Large roll paper diameter up to 6 inch option
  • Compatible with ESC/POS , WIN95/98/2000/NT/XP/linux
  • 24 VDC/ 12 vdc option
Supplier's Site

Technical Specifications

  Telpar
Product Category Kiosk and POS Printers
Product Number EU-T300
Product Name Epson
Technology Direct Thermal
Mounting Options Modular
Features Cutter
Unlock Full Specs
to access all available technical data

Similar Products

Direct Thermal POS Printer, 180dpi, USB/Ethernet, US power cord - 96PR-220-UE-D - Advantech
Specs
Technology Direct Thermal
Media Width 71.88 mm (2.83 inch)
Printing Rate 220 mm/sec (520 in/min)
View Details
Epson - EU-T400 - Telpar
Specs
Technology Direct Thermal
Mounting Options Modular
Features Cutter
View Details
2
Specs
Technology Dot Matrix
Mounting Options Portable / Handheld
Media Width 57.15 mm (2.25 inch)
View Details