Datamax-O'Neil 2" Dot Matrix Printer S2000i

Description
2" (57mm) 24/40-Column Dot Matrix Printer with Serial/IrDA Communications Features: A full range of communication interface versions are available: RS-232 Serial Infrared (IrDA) Magnetic Card (simultaneous read of two tracks) Reliability of the impact printhead provides up to 1.5 million character lines before failure Epson compatible printer driving the Epson M190 series impact printhead Enclosed paper supply A powerful integrated micro-controller manages all the features supported by the Series 2000i Flash based Waferscale PROM contains 128K bytes for firmware, resident fonts, and downloadable fonts This printer is not ROHS compliant
Datasheet
Description
2" (57mm) 24/40-Column Dot Matrix Printer with Serial/IrDA Communications Features: A full range of communication interface versions are available: RS-232 Serial Infrared (IrDA) Magnetic Card (simultaneous read of two tracks) Reliability of the impact printhead provides up to 1.5 million character lines before failure Epson compatible printer driving the Epson M190 series impact printhead Enclosed paper supply A powerful integrated micro-controller manages all the features supported by the Series 2000i Flash based Waferscale PROM contains 128K bytes for firmware, resident fonts, and downloadable fonts This printer is not ROHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Orlando, FL, USA
2" Dot Matrix Printer
S2000i
2" Dot Matrix Printer S2000i
2" (57mm) 24/40-Column Dot Matrix Printer with Serial/IrDA Communications Features: A full range of communication interface versions are available: RS-232 Serial Infrared (IrDA) Magnetic Card (simultaneous read of two tracks) Reliability of the impact printhead provides up to 1.5 million character lines before failure Epson compatible printer driving the Epson M190 series impact printhead Enclosed paper supply A powerful integrated micro-controller manages all the features supported by the Series 2000i Flash based Waferscale PROM contains 128K bytes for firmware, resident fonts, and downloadable fonts This printer is not ROHS compliant

2" (57mm) 24/40-Column Dot Matrix Printer with Serial/IrDA Communications

Features:

  • A full range of communication interface versions are available:
    • RS-232 Serial
    • Infrared (IrDA)
    • Magnetic Card (simultaneous read of two tracks)
  • Reliability of the impact printhead provides up to 1.5 million character lines before failure
  • Epson compatible printer driving the Epson M190 series impact printhead
  • Enclosed paper supply
  • A powerful integrated micro-controller manages all the features supported by the Series 2000i
  • Flash based Waferscale PROM contains 128K bytes for firmware, resident fonts, and downloadable fonts
  • This printer is not ROHS compliant
Supplier's Site Datasheet

Technical Specifications

  Datamax-O'Neil
Product Category Industrial Printing Equipment
Product Number S2000i
Product Name 2" Dot Matrix Printer
Mounting Options Portable / Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Direct Thermal POS Printer, 180dpi, USB/Ethernet, US power cord - 96PR-220-UE-D - Advantech
Specs
Technology Direct Thermal
Applications Receipt / POS / Kiosk
Printing Rate 220 mm/sec (520 in/min)
View Details
Specs
Mounting Options Stand-alone
Features Programmable
Technology Screen Printer
View Details
Citizen Systems America Corporation
Specs
Mounting Options Panel Mount
Technology Dot Matrix; Serial Dot Impact
Applications Commercial / Office; Receipt / POS / Kiosk
View Details