Westrex International 4700 / 4800 IMPACT OPEN FRAME PRINTER

Description
Product Description Open frame receipt printer with journaling capability ideal for gaming, lottery, kiosk and ATMs. Westrex International offers a choice of kiosk and gaming printers with 40 columns of print. For receipts, coupons, promotions or any information needed, the 4700 and 4800 printers have the power and speed for printing needs. Both printers feature a small footprint which require little space and can easily fit into any kiosk or video lottery terminal. The open design provides easy servicing, quick ribbon replacement and fast paper loading for minimal service and increased operating time. Features 4700 / 4800 Features: · sensors - paper low, out, & other · 8 lines/inch spacing · Automatic receipt cutter · 7K buffer · Serial or parallel interface · AC or DC power supply Features ( Receipt Version): · 40 columns standard · 3 ?quot; or 3 ?quot; Wide single-ply paper up to 5" Diameter · Fast, up to 3.4 lines/second printing · Top-mounted or separate paper handler Features ( Receipt/Journal Version): · 44, 52, 60 or 66 columns (4700) · Custormized EPROM
Description
Product Description Open frame receipt printer with journaling capability ideal for gaming, lottery, kiosk and ATMs. Westrex International offers a choice of kiosk and gaming printers with 40 columns of print. For receipts, coupons, promotions or any information needed, the 4700 and 4800 printers have the power and speed for printing needs. Both printers feature a small footprint which require little space and can easily fit into any kiosk or video lottery terminal. The open design provides easy servicing, quick ribbon replacement and fast paper loading for minimal service and increased operating time. Features 4700 / 4800 Features: · sensors - paper low, out, & other · 8 lines/inch spacing · Automatic receipt cutter · 7K buffer · Serial or parallel interface · AC or DC power supply Features ( Receipt Version): · 40 columns standard · 3 ?quot; or 3 ?quot; Wide single-ply paper up to 5" Diameter · Fast, up to 3.4 lines/second printing · Top-mounted or separate paper handler Features ( Receipt/Journal Version): · 44, 52, 60 or 66 columns (4700) · Custormized EPROM

Suppliers

Company
Product
Description
Supplier Links
Product Description Open frame receipt printer with journaling capability ideal for gaming, lottery, kiosk and ATMs. Westrex International offers a choice of kiosk and gaming printers with 40 columns of print. For receipts, coupons, promotions or any information needed, the 4700 and 4800 printers have the power and speed for printing needs. Both printers feature a small footprint which require little space and can easily fit into any kiosk or video lottery terminal. The open design provides easy servicing, quick ribbon replacement and fast paper loading for minimal service and increased operating time. Features 4700 / 4800 Features: · sensors - paper low, out, & other · 8 lines/inch spacing · Automatic receipt cutter · 7K buffer · Serial or parallel interface · AC or DC power supply Features ( Receipt Version): · 40 columns standard · 3 ?quot; or 3 ?quot; Wide single-ply paper up to 5" Diameter · Fast, up to 3.4 lines/second printing · Top-mounted or separate paper handler Features ( Receipt/Journal Version): · 44, 52, 60 or 66 columns (4700) · Custormized EPROM

Product Description
Open frame receipt printer with journaling capability ideal for gaming, lottery, kiosk and ATMs. Westrex International offers a choice of kiosk and gaming printers with 40 columns of print. For receipts, coupons, promotions or any information needed, the 4700 and 4800 printers have the power and speed for printing needs. Both printers feature a small footprint which require little space and can easily fit into any kiosk or video lottery terminal. The open design provides easy servicing, quick ribbon replacement and fast paper loading for minimal service and increased operating time.
Features
4700 / 4800 Features:
· sensors - paper low, out, & other · 8 lines/inch spacing · Automatic receipt cutter · 7K buffer · Serial or parallel interface · AC or DC power supply
Features ( Receipt Version): · 40 columns standard · 3 ?quot; or 3 ?quot; Wide single-ply paper up to 5" Diameter · Fast, up to 3.4 lines/second printing · Top-mounted or separate paper handler Features ( Receipt/Journal Version): · 44, 52, 60 or 66 columns (4700) · Custormized EPROM

Supplier's Site

Technical Specifications

  Westrex International
Product Category Kiosk and POS Printers
Product Number 4700 / 4800 IMPACT OPEN FRAME PRINTER
Unlock Full Specs
to access all available technical data

Similar Products

Direct Thermal POS Printer, 180dpi, USB/Ethernet, US power cord - 96PR-220-UE-D - Advantech
Specs
Technology Direct Thermal
Media Width 71.88 mm (2.83 inch)
Printing Rate 220 mm/sec (520 in/min)
View Details
Telpar - MTP-7632 - Telpar
Specs
Technology Direct Thermal
Mounting Options Modular
Features Cutter
View Details
4
Specs
Technology Direct Thermal
Mounting Options Portable / Handheld
Media Width 102 mm (4 inch)
View Details