PdMA Corporation MTAP2

Description
The MTAP2 is designed to increase safety and reduce connection time for online motor testing MTAP2 meets both OSHA and NFPA 70E definitions for safe voltage. Time consuming tag out and lock out procedures are eliminated and in seconds you can connect and collect accurate data to determine your motor health.
Description
The MTAP2 is designed to increase safety and reduce connection time for online motor testing MTAP2 meets both OSHA and NFPA 70E definitions for safe voltage. Time consuming tag out and lock out procedures are eliminated and in seconds you can connect and collect accurate data to determine your motor health.
Datasheet
Datasheet Summary
Powered by GS/AI

The MTAP2 module from PdMA Corporation is designed for testing energized AC electric motors, enhancing safety and efficiency in the process. It features a circular military-style MCC test port with a 1-inch diameter and a temperature rating of 80°C, suitable for environments with up to 90% relative humidity. The module mounts to a DIN rail using two provided brackets and includes three primary and three secondary fast-acting fuses for circuit protection. The MTAP2 supports input voltages of 120, 240, 480, or 600 VAC, with a nominal voltage at the MCC test port of 30V RMS and a peak of less than 50V. It is designed to pass a 2000V DC high potential test, ensuring electrical isolation. The module complies with UL 508 and CSA 22.2 #14 standards, as well as NFPA 70E guidelines for safe voltage levels. It is compact, measuring 7.25 x 5.6 x 3.5 inches and weighing less than 3 lbs. For operation, it requires an external cable (part number ASY-00321) to connect the tester to the MCC test port.

Datasheet Summary
Powered by GS/AI

The MTAP2 module from PdMA Corporation is designed for testing energized AC electric motors, enhancing safety and efficiency in the process. It features a circular military-style MCC test port with a 1-inch diameter and a temperature rating of 80°C, suitable for environments with up to 90% relative humidity. The module mounts to a DIN rail using two provided brackets and includes three primary and three secondary fast-acting fuses for circuit protection. The MTAP2 supports input voltages of 120, 240, 480, or 600 VAC, with a nominal voltage at the MCC test port of 30V RMS and a peak of less than 50V. It is designed to pass a 2000V DC high potential test, ensuring electrical isolation. The module complies with UL 508 and CSA 22.2 #14 standards, as well as NFPA 70E guidelines for safe voltage levels. It is compact, measuring 7.25 x 5.6 x 3.5 inches and weighing less than 3 lbs. For operation, it requires an external cable (part number ASY-00321) to connect the tester to the MCC test port.

Suppliers

Company
Product
Description
Supplier Links
 - MTAP2 - PdMA Corporation
Tampa, FL, USA
MTAP2
MTAP2
The MTAP2 is designed to increase safety and reduce connection time for online motor testing MTAP2 meets both OSHA and NFPA 70E definitions for safe voltage. Time consuming tag out and lock out procedures are eliminated and in seconds you can connect and collect accurate data to determine your motor health.

The MTAP2 is designed to increase safety and reduce connection time for online motor testing MTAP2 meets both OSHA and NFPA 70E definitions for safe voltage. Time consuming tag out and lock out procedures are eliminated and in seconds you can connect and collect accurate data to determine your motor health.

Datasheet

Technical Specifications

  PdMA Corporation
Product Category Motor Test Equipment
Product Number MTAP2
Form Factor Stand Alone / Bench; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Motor Testing -  - ATS Automation
ATS Automation
Specs
Form Factor Floor Mount
Online Test Parameters Speed; Torque
Features Computer Interface
View Details
Test Stand Controller For Automotive, Marine And Aerospace Engines - SPARC - HORIBA Instruments, Inc.
Specs
Form Factor Rack Mount
Features Integrated Data Logger
View Details
5 kV Electric Motor Analyzer - MCEMAX™ - PdMA Corporation
Specs
Form Factor Mobile
Offline Test Parameters Dielectric Absorption Ratio; Field Capacitance; Field Ground Resistance; Field Inductance; Field Resistance; Ground Capacitance; Inductance Balance; Resistance Balance; Phase to Phase Resistance; Phase to Phase Inductance; Polarization Index
Features Battery Powered; Computer Interface; Storage; Integrated Data Logger; Graphic Results; Printer / Plotter Interface
View Details