PdMA Corporation Datasheets for Motor Test Equipment
Motor test equipment is used to measure and evaluate various electrical characteristics and performance parameters of motors.
Motor Test Equipment: Learn more
| Product Name | Notes |
|---|---|
| MCEMAX™ powered by MCEGold® integrates testing, diagnostics, inventory control, scheduling, and cost containment. The comprehensive tester monitors all potential fault zones and allows for immediate notification of alarming conditions. The... | |
| The MTAP2 is designed to increase safety and reduce connection time for online motor testing MTAP2 meets both OSHA and NFPA 70E definitions for safe voltage. Time consuming... | |
| The MCE™ (Motor Circuit Evaluator) is a comprehensive static motor tester that produces detailed analyses of motor and circuit conditions in as little as three minutes. Analysis of the motor... | |
| The affordable MTAP3 offers the ability to safely capture data in many of the smallest enclosures where the MTAP2 cannot be installed. With the current-only MTAP3,... | |
| The EMAX tester allows for proactive predictive maintenance without requiring a shutdown of the motors for access. The power and convenience of dynamic testing collects data without interrupting production processes. |