Patcraft Commercial Carpet Gio Ultraloc® Pattern Carpet Z6506

Description
Collection Name: Dolce Construction: Multi-Level Pattern Loop Density: 7049 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.143 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP2271 NBS Smoke: Less than 450 Pattern Repeat: 36"W X 36"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.0 Tufted Pile Height: 3/32" low - 8/32" high Tufted Yarn Weight: 28 oz. Weight Density: 197,372 Secondary Backing: Ultraloc® Pattern
Datasheet
Description
Collection Name: Dolce Construction: Multi-Level Pattern Loop Density: 7049 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.143 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP2271 NBS Smoke: Less than 450 Pattern Repeat: 36"W X 36"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.0 Tufted Pile Height: 3/32" low - 8/32" high Tufted Yarn Weight: 28 oz. Weight Density: 197,372 Secondary Backing: Ultraloc® Pattern
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gio   Ultraloc® Pattern Carpet - Z6506 - Patcraft Commercial Carpet
Dalton, GA, USA
Gio Ultraloc® Pattern Carpet
Z6506
Gio Ultraloc® Pattern Carpet Z6506
Collection Name: Dolce Construction: Multi-Level Pattern Loop Density: 7049 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.143 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP2271 NBS Smoke: Less than 450 Pattern Repeat: 36"W X 36"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.0 Tufted Pile Height: 3/32" low - 8/32" high Tufted Yarn Weight: 28 oz. Weight Density: 197,372 Secondary Backing: Ultraloc® Pattern

Collection Name: Dolce
Construction: Multi-Level Pattern Loop
Density: 7049
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.143
Gauge: 1/12
Green Label Plus Certification Number: Certified GLP2271
NBS Smoke: Less than 450
Pattern Repeat: 36"W X 36"L
Primary Backing: woven synthetic
Product Type: Broadloom
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 10.0
Tufted Pile Height: 3/32" low - 8/32" high
Tufted Yarn Weight: 28 oz.
Weight Density: 197,372
Secondary Backing: Ultraloc® Pattern

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number Z6506
Product Name Gio Ultraloc® Pattern Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Steel Plate Over Roof Deck -  - MiTek Inc
Specs
Type Steel Plate
Material Steel
View Details
Get Moving ClassicBac® Carpet - Z6401 - Patcraft Commercial Carpet
Patcraft Commercial Carpet
Specs
Type Carpet
Width 144 inch (3658 mm)
Material Plastic; Solution Q Nylon
View Details