Collection Name: Making Waves
Construction: Pattern Loop
Density: 7248
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.149
Gauge: 3/32
Green Label Plus Certification Number: Certified GLP8472
NBS Smoke: Less than 450
Pattern Repeat: 18"W X 19"L
Primary Backing: woven synthetic
Product Type: Broadloom
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 13.0
Tufted Pile Height: 4/32" low - 7/32" high
Tufted Yarn Weight: 30 oz.
Weight Density: 217,440
Secondary Backing: Ultraloc® Pattern
| Patcraft Commercial Carpet | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | Z6423 |
| Product Name | Flow Ultraloc® Pattern Carpet |
| Type | Carpet |