Collection Name: Metropolitan
Construction: Multi-Level Pattern Cut/Loop
Density: 6480
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.200
Gauge: 3/32
Green Label Plus Certification Number: Certified GLP8472
NBS Smoke: Less than 450
Pattern Repeat: 9"W X 9 3/4"L
Primary Backing: woven synthetic
Product Type: Broadloom
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 15.0
Tufted Pile Height: 3/32" low - 10/32" high
Tufted Yarn Weight: 36 oz.
Weight Density: 233,280
Secondary Backing: Ultraloc® Pattern
| Patcraft Commercial Carpet | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | Z6399 |
| Product Name | Energy Ultraloc® Pattern Carpet |
| Type | Carpet |