Patcraft Commercial Carpet In The Mix ClassicBac® Carpet Z6409

Description
Collection Name: pdQ2 Break Loose Construction: Pattern Loop Density: 9360 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.100 Gauge: 5/64 Green Label Plus Certification Number: Certified GLP8472 NBS Smoke: Less than 450 Pattern Repeat: none Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 7.5 Tufted Pile Height: 7/32" Tufted Yarn Weight: 26 oz. Weight Density: 243,360 Secondary Backing: ClassicBac®
Datasheet
Description
Collection Name: pdQ2 Break Loose Construction: Pattern Loop Density: 9360 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.100 Gauge: 5/64 Green Label Plus Certification Number: Certified GLP8472 NBS Smoke: Less than 450 Pattern Repeat: none Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 7.5 Tufted Pile Height: 7/32" Tufted Yarn Weight: 26 oz. Weight Density: 243,360 Secondary Backing: ClassicBac®
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In The Mix ClassicBac® Carpet - Z6409 - Patcraft Commercial Carpet
Dalton, GA, USA
In The Mix ClassicBac® Carpet
Z6409
In The Mix ClassicBac® Carpet Z6409
Collection Name: pdQ2 Break Loose Construction: Pattern Loop Density: 9360 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.100 Gauge: 5/64 Green Label Plus Certification Number: Certified GLP8472 NBS Smoke: Less than 450 Pattern Repeat: none Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 7.5 Tufted Pile Height: 7/32" Tufted Yarn Weight: 26 oz. Weight Density: 243,360 Secondary Backing: ClassicBac®

Collection Name: pdQ2 Break Loose
Construction: Pattern Loop
Density: 9360
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.100
Gauge: 5/64
Green Label Plus Certification Number: Certified GLP8472
NBS Smoke: Less than 450
Pattern Repeat: none
Primary Backing: woven synthetic
Product Type: Broadloom
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 7.5
Tufted Pile Height: 7/32"
Tufted Yarn Weight: 26 oz.
Weight Density: 243,360
Secondary Backing: ClassicBac®

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number Z6409
Product Name In The Mix ClassicBac® Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Steel Plate Over Roof Deck -  - MiTek Inc
Specs
Type Steel Plate
Material Steel
View Details
Nino  Ultraloc® Pattern Carpet - Z6509 - Patcraft Commercial Carpet
Patcraft Commercial Carpet
Specs
Type Carpet
Width 144 inch (3658 mm)
Material Plastic; Eco Solution Q® Nylon
View Details